E-Port Plus Advanced Port Replicator with USB 3.0

The E-Port Plus Port Replicator with USB 3.0 from Dell™ offers dual digital monitor capabilities along with legacy ports. This docking station includes a latest USB 3.0 technology enabled by Intel in Ivy Bridge. It has replaced the 2 USB 2.0 connectors with the USB 3.0. Plus, the Display Port 1.2 adds the ability to daisy chain displays (4 displays via 1 connector). Also it offers an adaptor complexity reduction. It has non-compromise station designed for enhanced usability at desk. The E-Port Plus Port Replicator has 240-Watt Power Adapter Cord. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
T0J21
EAN/UPC
0884116216001,884116216001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Product Type: Port replicator

Dimensions (WxDxH): 11.3 in x 6.7 in x 2.1 in

Weight: 2.29 lbs

General

Product Type: Port replicator

Width: 11.3 in

Depth: 6.7 in

Height: 2.1 in

Weight: 2.29 lbs

Expansion / Connectivity

Interfaces: 1x E-Monitor Stand connector ¦ 1x eSATA / USB Connector ¦ 2x PS/2 connectors ¦ 2x USB 2.0 ¦ 1x Serial Port Connector ¦ 1x VGA Connector - 15pin ¦ 1x Display / video - Display Port - 20 pin Display Port ¦ 1x AC adapter connector ¦ 1x Network – Ethernet – RJ 45 ¦ 1x Parallel Port Connector ¦ 1x 1x Display / video - DVI connector

Interfaces:

  • SuperSpeed USB 3.0 - 9 pin USB Type A
  • 1 x eSATA / USB 2.0 - 11 pin USB/eSATA
  • Display / video - DisplayPort
  • Audio - line-out
  • Microphone

Compatible Slots: 1 x expansion slot