F1DN104W-3 – Advanced Secure 4-Port DisplayPort Dual-Head KVM, PP 3.0

Manufacturer Part Number
F1DN104W-3
EAN/UPC
0745883694662,745883694662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part No. F1DN104P-3, F1DN104W-3, F1DN104Q-3
Enclosure
Faceplate
Heavy-duty extruded aluminum
enclosure with metal faceplate
Power Requirements 12V DC, 1.5A (maximum) power adapter
with center-pin-positive polarity (for
F1DN104P-3)
12V DC, 3A (maximum) power adapter
with center-pin-positive polarity (for
F1DN104W-3 and F1DN104Q-3)
AC Input 100 to 240VAC
No. of Users Supported 4
No. of Computers Supported 4
No. of monitors per
computer supported
F1DN104P-3 - 1 monitor
F1DN104W-3 - 2 monitors
F1DN104Q-3 - 4 monitors
Video supported F1DN 104P-3 & F1DN 104W-3
HDMI capable display for console area
DisplayPort capable displays for computers
input area
F1DN 104Q-3
HDMI capable display for console area
DisplayPort and DVI-I capable displays for
computers input area
Resolution supported HDMI and DisplayPort 1.1/1.2 ports
support 4K-2K UHD resolutions of up
to 3840×2160 pixels.
DVI-I port supports up to 2560x1600
pixels (F1DN104Q-3 only).
Console Keyboard Port USB Type A or PS/2 Mini-DIN 6-pin
female connector
Console Mouse Port USB Type A or PS/2 Mini-DIN 6-pin
female connector
Console CAC Input USB Type A
Console Monitor Port 1 x HDMI1.4 female connector
(F1DN104P-3)
2 x HDMI1.4 female connector
(F1DN104W-3)
3 x HDMI1.4 female connector & 1 x
DVI-I female connector(F1DN104Q-3)
Console Speaker 1/8" (3.5mm) female
CPU Keyboard/Mouse Ports USB Type B
CPU CAC Ports USB Type B
CPU Keyboard/Mouse Ports USB Type B
CPU Audio 1/8" (3.5mm) female
CPU Monitor Ports 1 x DisplayPort 1.1/1.2 female
connector (F1DN104P-3)
2 x DisplayPort 1.1/1.2 female
connector (F1DN104W-3)
3 x DisplayPort 1.1/1.2 female
connector & 1 x DVI-I female
connector(F1DN104Q-3)
Port Selectors 4
LED Indicators 4
User Channel Selection Methods Front-panel push buttons
Operating Temp 32° to 104° F (0° to 40° C)
Storage Temp -4° to 140° F (-20° to 60° C)
Humidity 0-80% RH, non-condensing
Dimensions F1DN 104P-3
12.5 (W) x 1.7 (H) x 6.4 (L) inches /
317.5 (W) x 43.2 (H) x 162.6(L) mm
F1DN 104W-3
12.5 (W) x 2.5 (H)x 6.4 (L) inches/
317.5 (W) x 63.5 (H)x 162.6(L) mm
F1DN 104Q-3
12.5 (W) x 3.8 (H)x 6.4 (L) inches/
317.5 (W) x 96.5 (H)x 162.6(L) mm
Weight F1DN104P-3
F1DN104W-3
F1DN104Q-3
3.9 lbs.(1.77kg)
4.85 lbs.(2.2kg)
5.85 lbs.(5.65kg)
Made in Designed in California. Assembled in
US with US and Foreign components.
Product Life-Cycle 5 years
Warranty 3 years