F1DN104B-3 – Advanced Secure DVI-I KVM Switch; 4-Port, PP3.0

Manufacturer Part Number
F1DN104B-3
EAN/UPC
0745883694600,745883694600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part No. F1DN104B-3, F1DN104C-3
Enclosure Metal enclosure with high-impact plastic
faceplate
Power Requirements 12V DC, 1.5A (minimum) power adapter with
center-pin-positive polarity
AC Input 100 to 240VAC
No. of Users Supported 1
No. of Computers Supported 4 (F1DN104B-3, F1DN104C-3)
Monitors Supported Single-link and dual-link digital DVI-D
displays; VGA & HDMI monitors with
compatible cables
Resolution Support Up to 3840x2160
Console Keyboard Input USB Type A or PS/2 Mini-DIN 6-pin female
connector
Console Mouse Input USB Type A or PS/2 Mini-DIN 6-pin female
connector
Console CAC Input USB Type A (F1DN104C-3 model only)
Console Monitor Port DVI-I dual-link female
Console Speaker 1/8" (3.5mm) female
CPU Keyboard/Mouse Ports USB Type B
CPU CAC Ports USB Type B (F1DN104C-3 model only)
CPU Keyboard/Mouse Ports USB Type B
CPU Audio 1/8" (3.5mm) female
CPU Monitor Ports DVI dual-link female
Port Selectors 4
LED Indicators 4
Operating Temp 32° to 104° F (0° to 40° C) -
Storage Temp 4° to 140° F (-20° to 60° C) 0-
Humidity 80% RH, non-condensing
Dimensions (F1DN104B-3) 12.5 (W) x 6.4 (D) x 1.7 (H) inches
(F1DN104C-3) 12.5 (W) x 6.4 (D) x 1.7 (H) inches
Weight (F1DN104B-3) 3.85 lbs.
(F1DN104C-3) 3.9 lbs.
Made in Designed in California. Assembled in US with
US and Foreign components.
Product Life-Cycle 5 years
Warranty 3 years