Z10PE-D16/2L/10G-2T Server Motherboard

Powerful Expandability with Supreme Computing Power

ASUS Z10PE-D16/2L/10G-2T is perfectly built for expandability and extreme computing performance. ASUS Z10PE-D16/2L/10G-2T provides high bandwidth connectivity with built-in dual Intel® 10GBase-T and dual 1GbE networking. It also has mass storage capacity and variety, along with an M.2 slot for added flexibility; furthermore it is engineered with premium components for premium efficiency which is up to 94%. Together with optimized user experience and an intuitive remote-management solution, Z10PE-D16/2L/10G-2T is ideal for enterprise general purpose and being the computing/memcache node in the datacenter.

High bandwidth networking

With built-in dual Intel® 10G Base-T networking, Z10PE-D16/2L/10G-2T increases data throughput and improves datacenter efficiency — and that means more environmentally-friendly operation. You’re able to build high-density, high-bandwidth and low-latency access-layer networks for your datacenter on a board.

Mass storage capacity and variety

Z10PE-D16/2L/10G-2T is equipped with ten 6 Gb/s SATA ports, offering support for mass storage capacity. In an alternative configuration, Z10PE-D16/2L/10G-2T has nine 6Gb/s SATA and an M.2 slot for a solid-state drive — ideal for an operating system boot drive! In this generation, ASUS has a whole new PIKE solution, standard PCI-E form factor for user to equip with multiple PIKE II cards on one motherboard which maximizes the expandability and utilizations. Just placing the PIKE II card, Z10PE-D16/2L/10G-2T can immediately enlarge the capacity, upgrade to 12G solution and improve the performance, making it the great upgrade option.

Multiple expandability with 5 PCI-E Gen3 slots

Z10PE-D16/2L/10G-2T has great expandability with five expansion ports: three PCI Express 3.0 x16 slots and two PCI Express 3.0 x8 slots. Additionally, Z10PE-D16/2L/10G-2T is equipped for a diverse range of applications including the usage of multiple host bus adapters (HBA).

Premium components for premium efficiency

ASUS Z10 server board series design the premium power solution with the hand-chosen components and provide premium efficiency which is up to 94%. The premium power solution consist 4 pillars to achieve the 94% premium efficiency: Beat Thermal Choke, Dr. MOS, 12K capacitor and Digi+ VRM. A special fin design of Beat-Thermal-Choke results in 3-5℃-lower choke temperatures and raise the stability, and translates into minimal-loss power delivery. The Dr. MOS is a proven stable circuit integrated MOSFET, which can optimize the switching performance and contribute the efficiency to the system. ASUS DIGI+ VRM design empowers users with superior flexibility and has the perfect precision to ensure optimized performance, extreme system stability. Moreover, ASUS is the world’s first server manufacturer to introduce 12K solid capacitors which are able to withstand up to 1,200,000 hours of temperatures as high as 65°C (12K hours@105°C). These 12K capacitors can also lower equivalent series resistance (ESR) and thus to increase efficiency and minimal heat generation.

Manufacturer Part Number
Z10PE-D16/2L/10G-2T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor / System Bus

    2 x Socket R3 (LGA 2011-3; Square type 80x80mm) 
    Intel® Xeon® processor E5-2600 v3 product family
    QPI 6.4 / 8.0 / 9.6 GT/s

  • Core Logic

    Intel® C612 PCH

  • Memory

    Total Slots : 16 (4-channel per CPU, 8 DIMM per CPU) 
    Capacity : Maximum up to 1024GB LRDIMM
    Memory Type :
    DDR4 2133 /1866*/1600/1333 RDIMM*
    DDR4 2133 /1866*/1600/1333 LRDIMM*
    DDR4 2133 /1866*/1600/1333 NVDIMM*
    Memory Size :
    32GB, 16GB, 8GB, 4GB RDIMM
    64GB, 32GB LRDIMM

  • Expansion Slots

    Total Slot : 5
    Slot Location 1 : PCI-E x8 (Gen3 X4 Link), MIO supported 
    Slot Location 2 : PCI-E x16 (Gen3 X16 Link) 
    Slot Location 3 : PCI-E x8 (Gen3 X8 Link) 
    Slot Location 4 : PCI-E x16 (Gen3 X16 Link) 
    Slot Location 6 : PCI-E x16 (Gen3 X16 Link)

  • Form Factor

    EEB (12"x13")

  • ASUS Features

    FAN speed control
    Rack Ready (Rack and Pedestal dual use)
    ASWM Enterprise

  • Storage

    SATA Controller :
    Intel® C612
    10 x SATA3 6Gb/s ports 
    or 
    9 x SATA3 6Gb/s ports + 1 x M.2 connector 
    Intel® Rapid Storage Technology Enterprise(RSTe) (For Windows Only)
    (Support Software RAID 0, 1, 5, 10 )
    LSI® MegaRAID (For Linux/Windows) 
    (Support Software RAID 0, 1, 10 )
    SAS Controller :
    ASUS PIKE II 3008 8-port SAS HBA card(Optional)
    ASUS PIKE II 3108 8-port SAS HW RAID card(Optional)

  • Networking

    1 x Dual Port Intel X540BT2 10GbE LAN controller + 1 x Mgmt LAN
    1 x Dual Port Intel Ethernet Controller i350-AM2

  • Graphic

    Aspeed AST2400 with 32MB VRAM

  • On Board I/O

    1 x TPM header
    1 x PSU Power Connector (24-pin SSI power connector + 8-pin SSI 12V + 8-pin SSI 12V power connector)
    1 x USB 3.0 pin header , Up to 2 Devices
    1 x USB 2.0 pin header 
    9 x Fan Header , 4pin
    1 x SMBus 
    1 x Chassis Intruder
    2 x Front LAN LED
    1 x Serial Port Header
    1 x M.2 connector , NGFF Type : 2242, Capacity : 16~128GB

  • Back I/O Ports

    2 x USB 3.0
    2 x USB 2.0
    1 x VGA Port
    2 x 10G BaseT
    1 x Mgmt LAN
    1 x PS/2 KB/Mouse
    2 x GbE LAN

  • Management Solution

    ASWM Enterprise
    ASMB8-iKVM for KVM-over-Internet

  • Environment

    Operation temperature: 10℃ ~ 35℃
    Non operation temperature: -40℃ ~ 70℃
    Non operation humidity: 20% ~ 90% ( Non condensing)

  • Monitoring

    CPU Temperature
    Fan RPM

  • Note

    * Please refer to www.asus.com for latest momory AVL update
    2133MT/s@1DPC only