iPod shuffle 4G 2GB Flash MP3 Player

iPod shuffle

Listen big.

Hundreds of songs to go.

Never leave a favorite tune behind. Along with up to 15 hours of battery life,1 iPod shuffle holds hundreds of songs. That’s plenty of room for the essential songs of your workout or commute. And for multiple playlists, Genius Mixes, podcasts, and audiobooks, too.

Right on the button.

Control your music with just a click.

The clickable control pad on the front of iPod shuffle makes it easy to see and use the music controls — play, pause, forward, or back. Click, click, click. It’s music to your fingers.

Play it your way.

Maybe you’re the spontaneous type. Or maybe you prefer a little order. Just flip the shuffle switch to suit your listening style. Flip it to the left, and you’ll hear your music in a refreshingly random way. Flip it to the middle, and your songs play in order.

It tells you what you want to hear.

Give your songs a voice.

Say you’re listening to a song and want to know the title or the artist. Just press the VoiceOver button on top of your iPod shuffle, and it tells you.2 You can even use VoiceOver to hear the names of playlists and switch between them.

It speaks your language.

A French love song. A Spanish bolero. An Italian cantata. Your music library has songs from all over the world. That’s why VoiceOver speaks 29 different languages. So it can tell you song titles and artists in their native tongues or any language you choose.

The perfect mix for every mood.

Sync to your heart’s content.

iTunes on your Mac or PC makes it easy to load up your iPod shuffle. Just choose the playlists, audiobooks, podcasts, and other audio files you want, then sync. You can sync multiple playlists to iPod shuffle, so you always have the perfect mix for whatever mood strikes you.

Have Genius call the tunes.

There’s another way to get a good mix of music on iPod shuffle: Let Genius do the work. Genius automatically finds songs that sound great together, then creates playlists called Genius Mixes that you can sync to your iPod shuffle. It’s the perfect way to rediscover songs you haven’t listened to in forever.

As beautiful as it is wearable.

Sleek, anodized aluminum. Five gorgeous colors.

Its main body is crafted from a single piece of aluminum, so iPod shuffle feels solid, sleek, and durable. And the color palette makes it the perfect fashion accessory.

Goes anywhere. And with anything.

iPod shuffle isn’t just portable. It’s wearable, too. Clip it to your shirt, jacket, workout gear, backpack, or purse strap, and it stays put — whether you’re running an errand or running around the track. And yes, there’s still room for personalized engraving, only from the Apple Online Store.

Manufacturer Part Number
MKMJ2LL/A
EAN/UPC
0888462475570,888462475570
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity2GB

Size and Weight

Height: 1.14 inches (29.0 mm)

Width: 1.24 inches (31.6 mm)

Depth: 0.34 inch (8.7 mm) including clip

Weight: 0.44 ounce (12.5 grams)2

True volume: 0.35 cu. inch (5668 cu. mm) including clip

Audio Playback

Frequency response: 20Hz to 20,000Hz

Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), MP3 (8 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV

Power and Battery3

Built-in rechargeable lithium-ion battery

Up to 15 hours of audio playback

Charging via USB to computer system or power adapter (sold separately)

Fast-charge time: about 2 hours (charges up to 80% of battery capacity)

Full-charge time: about 3 hours

Languages

29 VoiceOver languages:

Chinese (Cantonese, Mandarin), Czech, Danish, Dutch, English (Australia, UK, and U.S.), Finnish, French (Canada, France), German, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovak, Spanish (Mexico, Spain), Swedish, Thai, Turkish

Headphones

Apple Earphones

System Requirements

Mac: USB 2 port, OS X v10.7.5 or later, and iTunes 12.2 or later4

PC: USB 2 port, Windows 7 or later, and iTunes 12.2 or later4

Internet access required; broadband recommended; fees may apply

Environmental Requirements

Operating temperature: 32° to 95° F (0° to 35° C)

Nonoperating temperature: -4° to 113° F (-20° to 45° C)

Relative humidity: 5% to 95% noncondensing

Operating altitude: tested up to 10,000 feet (3000 m)

In the Box

iPod shuffle

Apple Earphones

iPod shuffle USB Cable

Quick Start guide

1. 1GB = 1 billion bytes; actual formatted capacity less.
2. Weight varies by configuration and manufacturing process.
3. Testing conducted by Apple in August 2012 using preproduction hardware and software. The playlist contained 358 unique audio tracks consisting of content imported from CDs using iTunes (128-Kbps AAC) and content purchased from the iTunes Store (256-Kbps AAC). Video content was purchased from the iTunes Store. Battery tests are conducted with specific iPod units; actual results may vary. Rechargeable batteries have a limited number of charge cycles and may eventually need to be replaced. Battery life and number of charge cycles vary by use and settings.
4. iPod and iTunes are for legal or rightholder-authorized copying only. Don’t steal music.