iPod nano 8G 16GB Flash Portable Media Player

iPod nano

Get moving.

Carry a tune. Thousands of them.

Get in touch with your music.

Tap to play your favorite songs. Or entire albums. Or everything by one artist. You can even browse by genres or composers. Flip through your music: Album art looks great on the 2.5‑inch Multi‑Touch display. Or to keep things fresh, give iPod nano a shake and it shuffles to a different song in your music library.

Your own personal DJ.

When you hear a song you love, tap Genius to find other songs like it on your iPod nano and generate a Genius playlist. For more inspiration, tap Genius Mixes and rediscover songs you haven’t heard in awhile — or find music you forgot you had.

Tons of fun. Just one ounce.

At 1.1 ounces light and 5.4 mm thin, iPod nano is designed to provide hours of entertainment with maximum portability. The 2.5‑inch Multi‑Touch display lets you see more of the music, photos, and videos you love. Buttons let you quickly play, pause, and change songs or adjust the volume. The smooth anodized aluminum design makes iPod nano feel as good as it sounds. And it wouldn’t be iPod nano without a gorgeous selection of colors.

The really small big screen.

Watch episodes of your favorite TV shows, Hollywood blockbusters, free video podcasts, and home videos on your iPod nano. View them on the widescreen 2.5‑inch Multi‑Touch display. Tap to play, fast‑forward, rewind, and pause. With iPod nano, you can have a little entertainment whenever — and wherever — you want.

Wire. Less.

Pairing iPod nano with Bluetooth-enabled headphones and supported speakers is a cinch. And if your car’s sound system is Bluetooth enabled, when you sit down in the driver’s seat, your iPod nano is ready to pick up where you left off. Without missing a beat.

Stay tuned.

FM radio keeps you up on what’s going on out there — the game, the top news stories, your favorite talk shows — whatever you love listening to. Just flick the radio dial to change stations and tap to set your favorites. And with Live Pause, you won’t miss a minute.

Push play. Then push yourself.

iPod nano is the perfect workout partner. Since Nike+ support and a pedometer are built into iPod nano, you can easily track your steps, distance, pace, time, and calories burned. Built‑in Bluetooth technology also lets you wirelessly connect to heart rate monitors and headphones, making it easier to exercise.

All your podcasts. All in one place. 

Chances are, there’s an audio or video podcast for just about anything you’re into. And you can listen to and watch it right on iPod nano. Browse podcasts through the podcast directory in iTunes. When you find one (or more than one) you’re interested in, subscribe. That way you won’t miss an episode. And the best part? Thousands of them are free.

Everything you need to be entertained.

iTunes is the easiest way to fill your iPod nano with music, movies, TV shows, audiobooks, podcasts, and more. Just buy from the iTunes Store on your Mac or PC. Then make your own playlists, create Genius playlists, choose Genius Mixes, and sync it all to your iPod nano.

Accessibility

iPod nano comes with accessibility features that help people with disabilities enjoy music, audiobooks, and more.

Manufacturer Part Number
MKN02LL/A
EAN/UPC
0888462470490,888462470490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity16GB

Size and Weight

Height: 3.01 inches (76.5 mm)

Width: 1.56 inches (39.6 mm)

Depth: 0.21 inch (5.4 mm)

Weight: 1.1 ounces (31 grams)2

True volume: 0.95 cu. inch (15,537 cu. mm)

Display

2.5-inch (diagonal) widescreen Multi-Touch display

240-by-432-pixel resolution at 202 pixels per inch

Wireless

Bluetooth 4.0

Nike+ support

Audio Playback

Frequency response: 20Hz to 20,000Hz

Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), HE-AAC, MP3 (8 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV

User-configurable maximum volume limit

Video Format Support

H.264 video: 720 by 576 pixels, 30 frames per second; Baseline, Main, and High-Profile level 3.0 with AAC-LC audio up to 256 Kbps; 48kHz; stereo audio in .m4v, .mp4, and .mov file formats

MPEG-4 video: up to 2.5 Mbps, 720 by 576 pixels, 30 frames per second; Simple Profile with AAC-LC audio up to 256 Kbps; 48kHz; stereo audio in .m4v, .mp4, and .mov file formats

FM Radio

Regional settings for Americas, Asia, Australia, Europe, and Japan

Live Pause feature for pausing a radio broadcast and rewinding (within a 15-minute buffer)

Sensor

Accelerometer

Power and Battery3

Built-in rechargeable lithium-ion battery

Music playback time: Up to 30 hours

Video playback time: Up to 3.5 hours

Charging via USB to computer system or power adapter (sold separately)

Fast-charge time: about 1.5 hours (charges up to 80% of battery capacity)

Full-charge time: about 3 hours

Languages

35 UI languages:

Arabic, Brazilian Portuguese, British English, Cantonese (Traditional Chinese), Catalan, Croatian, Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hebrew, Hungarian, Indonesian, Italian, Japanese, Korean, Malay, Norwegian, Polish, Portuguese, Romanian, Russian, Simplified Chinese, Slovak, Spanish, Swedish, Thai, Traditional Chinese, Turkish, Ukrainian, Vietnamese. For Arabic and Hebrew, some UI elements are not right to left.

Fitness spoken feedback is available in seven languages:

Chinese (Mandarin), English (U.S.), French (France), German, Italian, Japanese, Spanish (Spain).

29 VoiceOver languages:

Chinese (Cantonese, Mandarin), Czech, Danish, Dutch, English (Australia, UK, U.S.), Finnish, French (Canada, France), German, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovak, Spanish (Mexico, Spain), Swedish, Thai, Turkish.

Headphones

Apple EarPods4

Accessibility

VoiceOver gesture-based screen reader

High-resolution LCD display with adjustable backlight settings for easier reading in low light

Invert Colors

Mono Audio

System Requirements

Mac: USB 2 or 3 port, OS X v10.7.5 or later, and iTunes 12.2 or later5

PC: USB 2 port, Windows 7 or later, and iTunes 12.2 or later5

Internet access required; broadband recommended; fees may apply

Environmental Requirements

Operating temperature: 32° to 95° F (0° to 35° C)

Nonoperating temperature: -4° to 113° F (-20° to 45° C)

Relative humidity: 5% to 95% noncondensing

Operating altitude: tested up to 10,000 feet (3000 m)

In the Box

iPod nano

Apple EarPods

Lightning to USB Cable

Quick Start guide

1. 1GB = 1 billion bytes; actual formatted capacity less.
2. Weight varies by configuration and manufacturing process.
3. Testing conducted by Apple in August 2012 using preproduction iPod nano hardware and software. The playlist contained 358 unique audio tracks consisting of content imported from CDs using iTunes (128-Kbps AAC) and content purchased from the iTunes Store (256-Kbps AAC); video content was purchased from the iTunes Store. Battery tests are conducted with specific iPod units; actual results may vary. Rechargeable batteries have a limited number of charge cycles and may eventually need to be replaced. Battery life and number of charge cycles vary by use and settings.
4. Remote and mic not included.
5. iPod and iTunes are for legal or rightholder-authorized copying only. Don’t steal music.