iPod touch 6G 64GB Flash Portable Media Player

iPod touch
A8 chip, 8MP iSight camera, 5 stunning colors.

Your music. Wherever you go.

iPod touch is the perfect way to carry your music collection in your pocket. With the iTunes Store — the world’s largest music catalog — you can load up your iPod touch with your favorite songs. And thanks to iCloud, everything you purchase through the iTunes Store is automatically available on all your devices for free. To enhance your music experience even more, Apple Music is available on your iPod touch, right in the Music app.

More power to play with.

A powerful A8 chip. A stunning Retina display. An incredibly portable design. Whether you like fast-paced action, amazingly detailed strategy games, or beautifully intricate puzzles, iPod touch offers the ultimate mobile gaming experience.

A8 chip. Satisfy your need for speed.

iPod touch features an Apple-designed A8 chip built on 64-bit architecture. This desktop-class chip features GPU performance up to 10 times faster than the previous-generation iPod touch — so the graphics in your favorite games are more responsive and look more vivid than ever before — and CPU performance is up to six times faster. And you get the same great battery life, with up to 40 hours of music and 8 hours of video playback.

Metal Technology

To get the greatest graphics performance out of the A8 chip and iOS 8, we created Metal — a new technology that allows developers to design highly immersive console-style games. Metal is optimized to let the CPU and GPU work together to deliver detailed graphics and complex visual effects. So every imaginary world feels more realistic.

M8 Motion Coprocessor

The M8 motion coprocessor continually measures physical motion from advanced sensors, including a gyroscope and accelerometer. Offloading this work from the A8 chip to the M8 improves power efficiency. The M8 also provides accurate fitness tracking information, such as steps and distance, right to the Health app.

4-inch Retina display. Big fun.

iPod touch has a 4-inch Retina display, so all your fun has a beautiful canvas. Your hairpin car-racing turns, your dance party playlist, your friends’ photos — everything is sharp, vivid, and lifelike. And the display is a perfect widescreen fit for your HD movies and TV shows.

You’ve got a great eye.
See what you can do with even better cameras.

iPod touch features a new 8-megapixel iSight camera and an improved FaceTime HD camera, so you can take some of the most stunning photos and videos you’ve ever captured. These new cameras come with features like slo-mo and burst mode, as well as better noise reduction and improved face detection. And with iCloud Photo Library, you can easily access, edit, and share your photos on all your devices.

iSight Camera

Slow down life’s fastest moments. The slo-mo feature lets you shoot HD video at 120 fps in 720p. You can even record and then select the portion you want to slow down.

FaceTime HD Camera

Burst mode helps you take great self and group portraits by continuously capturing 10 photos per second. iPod touch analyzes every shot in real time, comparing sharpness and clarity and even detecting when someone’s eyes are closed. Then iPod touch suggests individual photos or a sequence of photos that you might like best.

Manufacturer Part Number
MKGW2LL/A
EAN/UPC
0888462349475,888462349475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

Height: 4.86 inches (123.4 mm)

Width: 2.31 inches (58.6 mm)

Depth: 0.24 inch (6.1 mm)

Weight: 3.10 ounces (88 grams)

Display

Retina display

4-inch (diagonal) widescreen display with Multi-Touch IPS technology

1136-by-640-pixel resolution at 326 ppi

800:1 contrast ratio (typical)

500 cd/m2 max brightness (typical)

Fingerprint-resistant oleophobic coating

Chip

A8 chip with 64-bit architecture

M8 motion coprocessor

iSight Camera

8MP iSight camera

Autofocus

ƒ/2.4 aperture

Five-element lens

Hybrid IR filter

Backside illumination

Improved face detection

Exposure control

Panorama (up to 43MP)

Burst mode

Tap to focus

Photo geotagging over Wi-Fi

Timer mode

Video Recording

1080p HD video recording (30 fps)

Tap to focus while recording

Slo-mo video (120 fps)

Time-lapse video

Cinematic video stabilization

Improved face detection

3x zoom

Video geotagging over Wi-Fi

FaceTime HD Camera

1.2MP photos

ƒ/2.2 aperture

720p HD video recording

Backside illumination sensor

Auto HDR for photos and videos

Improved face detection

Burst mode

Exposure control

Timer mode

Wireless

802.11a/b/g/n/ac Wi‑Fi

Bluetooth 4.1 wireless technology

Maps: Location-based service3

Audio Playback

Frequency response: 20Hz to 20,000Hz

Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), HE-AAC, MP3 (8 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV

User-configurable maximum volume limit

TV and Video

AirPlay Mirroring and video out to Apple TV (2nd and 3rd generation)

Video mirroring and video out support: Up to 1080p through Lightning Digital AV Adapter and Lightning to VGA Adapter (adapters sold separately)

H.264 video up to 1080p, 30 frames per second, Main Profile level 4.1 with AAC-LC audio up to 160 Kbps, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats

MPEG-4 video up to 2.5 Mbps, 640 by 480 pixels, 30 frames per second, Simple Profile with AAC-LC audio up to 160 Kbps per channel, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats

Motion JPEG (M-JPEG) up to 35 Mbps, 1280 by 720 pixels, 30 frames per second, audio in ulaw, PCM stereo audio in .avi file format

Intelligent Assistant4

Siri — Use your voice to send messages, set reminders, and more

Use hands-free

Listen and identify songs

Input and Output

Lightning connector

Stereo headphone minijack

Built-in speaker

Microphone

Power and Battery5

Built-in rechargeable lithium-ion battery

Music playback time: Up to 40 hours

Video playback time: Up to 8 hours

Charging times: Fast charge in about 2 hours (80% capacity), full charge in about 4 hours

Sensors

Three-axis gyro

Accelerometer

Operating System

iOS 8

With amazing capabilities and updates to features you use every day, iOS 8 is the biggest iOS release ever.

iOS 8 includes:

  • AirDrop
  • AirPlay
  • CarPlay
  • Control Center
  • Family Sharing
  • iCloud Drive
  • Multitasking
  • Notification Center
  • QuickType keyboard
  • Siri
  • Spotlight Search

Headphones7

Apple EarPods

System Requirements

Apple ID (required for some features)

Internet access

Syncing with iTunes on a Mac or PC requires:

Mac: OS X v10.7.5 or later

PC: Windows 7 or later

iTunes 12.2 or later8

Environmental Requirements

Operating ambient temperature: 32° to 95° F (0° to 35° C)

Nonoperating temperature: -4° to 113° F (-20° to 45° C)

Relative humidity: 5% to 95% noncondensing

Operating altitude: tested up to 10,000 feet (3000 m)

Languages

Language support

English (Australia, Canada, UK, U.S.), Chinese (Simplified, Traditional, Traditional Hong Kong), French (Canada, France), German, Italian, Japanese, Korean, Spanish (Mexico, Spain), Arabic, Catalan, Croatian, Czech, Danish, Dutch, Finnish, Greek, Hebrew, Hindi, Hungarian, Indonesian, Malay, Norwegian, Polish, Portuguese (Brazil), Romanian, Russian, Slovak, Swedish, Thai, Turkish, Ukrainian, Vietnamese

QuickType keyboard support

English (Australia, Canada, India, Singapore, UK, U.S.), Chinese - Simplified (Handwriting, Pinyin, Stroke), Chinese - Traditional (Cangjie, Handwriting, Pinyin, Stroke, Sucheng, Zhuyin), French (Canada, France, Switzerland), German (Germany, Switzerland), Italian, Japanese (Kana, Romaji), Korean, Spanish, Arabic, Bengali, Bulgarian, Catalan, Cherokee, Croatian, Czech, Danish, Dutch, Emoji, Estonian, Filipino, Finnish, Flemish, Greek, Hawaiian, Hebrew, Hindi, Hungarian, Icelandic, Indonesian, Latvian, Lithuanian, Macedonian, Malay, Marathi, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Serbian (Cyrillic, Latin), Slovak, Slovenian, Swedish, Tamil, Thai, Turkish, Ukrainian, Urdu, Vietnamese

QuickType keyboard support with predictive inputs9

English (Australia, Canada, India, Singapore, UK, U.S.), Chinese (Simplified, Traditional), French (Canada, France, Switzerland), German (Germany, Switzerland), Italian, Japanese, Spanish, Portuguese (Brazil, Portugal), Thai

Siri languages

English (Australia, Canada, Denmark, India, New Zealand, Singapore, UK, U.S.), Spanish (Mexico, Spain, U.S.), French (Canada, France, Switzerland), German (Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Hong Kong), Swedish (Sweden), Danish (Denmark), Dutch (Netherlands), Russian (Russia), Turkish (Turkey), Thai (Thailand), Portuguese (Brazil)

Dictation languages

English (Australia, Canada, India, UK, U.S.), Spanish (Mexico, Spain, U.S.), French (Canada, France, Switzerland), German (Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Arabic, Cantonese (Hong Kong), Catalan, Croatian, Czech, Danish, Dutch, Finnish, Greek, Hebrew, Hungarian, Indonesian, Malaysian, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovakian, Swedish, Turkish, Thai, Ukrainian, Vietnamese

Definition dictionary support

English, Chinese (Simplified), French, German, Italian, Japanese, Korean, Spanish, Dutch, Portuguese (Brazil), Russian, Thai, Turkish

Bilingual dictionary support

Simplified Chinese, Japanese, Korean, Spanish

Spell check

English (Australian, Canada, UK, U.S.), French, German, Italian, Spanish, Danish, Dutch, Norwegian, Polish, Portuguese (Brazil, Portugal), Russian, Swedish, Turkish

In the Box

iPod touch

Apple EarPods

Lightning to USB Cable

Quick Start guide

1. 1GB = 1 billion bytes; actual formatted capacity less.
2. Weight varies by configuration and manufacturing process.
3. For iPod touch with Maps, the Maps application provides your approximate location using information based on your proximity to known Wi-Fi networks (when on and available). The more accurate the available information, the smaller the circle identifying your position on the map. The feature is not available in all areas. Known Wi-Fi networks are predominantly in urban areas. In order to provide your location, data is collected in a form that does not personally identify you. If you do not want such data collected, do not enable the feature. Not enabling the feature will not impact the functionality of your iPod touch.
4. Siri may not be available in all languages or in all areas, and features may vary by area. Internet access required.
5. Testing conducted by Apple in June 2015 using preproduction iPod touch hardware and software. The playlist consisted of 358 unique audio tracks purchased from the iTunes Store (256-Kbps AAC encoding); video content was purchased from the iTunes Store app on iPod touch. All settings were default except: Wi-Fi was associated with a network; the Wi-Fi feature Ask to Join Networks and Auto-Brightness were turned off. Battery tests are conducted with specific iPod units; actual results may vary. Battery life and number of charge cycles vary by use and settings.
6. iMovie, Pages, Numbers, and Keynote are free on the App Store for qualifying iOS 8 compatible devices with initial activation on or after September 1, 2013. GarageBand is free on the App Store for qualifying iOS 8 compatible devices with initial activation on or after September 1, 2014.
7. Remote and mic not included.
8. iPod and iTunes are for legal or rightholder-authorized copying only. Don’t steal music.
9. Customized suggestions based on recipient and app are not available for Chinese (Simplified, Traditional) and Japanese.