
The CyberPower Intelligent LCD Series AVRG900LCD UPS safeguards PCs and other electronics from blackouts, brownouts, surges, spikes, sags, and other power abnormalities. Its AVR boost/buck technology delivers a consistent and clean AC power, protecting connected equipment and preventing costly business interruptions. This UPS system is ENERGY STAR® qualified with patented GreenPower UPS™ Bypass circuitry.
The AVRG900LCD unit has a capacity of 900VA/480Watts, 12 NEMA 5-15R receptacles, including, 6 battery and surge protected and 6 surge protected outlets. The LCD panel displays real-time UPS vitals for ease of control. This UPS has a 12-volt sealed lead acid battery. RJ11 protection is also included. EMI/RFI filters decrease the susceptibility of the load to noise disturbances.
PowerPanel® Personal Edition UPS Management software is included along with a Three-Year Warranty and a $200,000 Connected Equipment Guarantee.
Note:
General:
UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Qualified: Yes
Input:
Voltage: Nominal 120V
Frequency: 60Hz ± 3Hz
Input Voltage Range: 90Vac – 148Vac
Plug Type: NEMA 5-15P
Plug Style: Right Angle, 45° Offset Right
Cord Length: 5'
Output:
VA: 900
Watts: 480
Automatic Voltage Regulation: Boost 1 +10% / Buck -10%
On Battery Voltage: 120Vac ± 5%
On Battery Frequency: 60Hz ± 1%
On Battery Waveform: Simulated Sine Wave
Outlets - Total: 12
Outlet Type: NEMA 5-15R
Outlets - Battery & Surge Protected: 6
Outlets - Surge-Only Protected: 6
Rated Power Factor: 0.53
Overload Protection: Internal circuitry limiting / circuit breaker
Transfer Time: 4ms
Battery:
Runtime at Half Load (min): 10
Runtime at Full Load (min): 2
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9AH
Hot-Swappable: No
Replacement Battery: RB1290A
Battery Quantity: 1
User Replaceable: Yes
Typical Recharge Time: 8 Hours
Surge Protection & Filtering:
Surge Suppression: 1,030 Joules
Phone RJ11 / Ethernet RJ45: 1-In, 2-Out (RJ11)
EMI/RFI Filtration: Yes
Management & Communications:
HID Compliant USB Port: Yes
Management Cable: USB Cable
LED Indicators: Power On, Wiring Fault
Audible Alarms: On Battery, Low Battery, Overload, Fault
LCD Indicators: Voltage, Frequency, Runtime, % Load, % Battery, Online, Muted
Software: PowerPanel® Personal Edition
Physical:
Form Factor: Compact
Dimensions (WxHxD) (in.): 12.2 x 7 x 3.5
Weight (lbs.): 14.2
Shipping Dimensions (WxHxD) (in.): 14.8 x 9.6 x 5.1
Shipping Weight (lbs.): 14.5
Environmental:
Operating Temperature: 32 °F to 104 °F / 0 °C to 40 °C
Operating Humidity: 0% - 90% non-condensing
Storage Temperature: 5°F to 113°F / -15°C to 45 °C
Maximum Operating Elevation: 6,562 ft / 2,000 m
Maximum Storage Elevation: 50,000 ft / 15,000 m
Certifications:
Safety: UL1778 4th, cUL 107.3-05, FCC/DoC Class B
Environmental: RoHS Compliant
Warranty:
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $200,000