Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model : CC8130(HS)
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 128 MB
RAM : 128 MB
Camera Features
Image Sensor : 1/4" Progressive CMOS
Maximum Resolution : 1280x800
Lens Type : Fixed-focal
Focal Length : f = 1.3 mm
Aperture : F1.8
Field of View :
- 180° (Horizontal)
- 100° (Vertical)
- 180° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
Minimum Illumination : 0.4 Lux @ F1.8 (Color)
Pan/tilt/zoom Functionalities : ePTZ:
4x digital zoom IE plug-in
Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1280x800
In both compression modes
Maximum Streams : 2 simultaneous streams
S/N Ratio : Above 56 dB
Video Streaming : Adjustable resolution, quality and bitrate
Image Settings : Adjustable image size, quality and bit rate
Time stamp, text overlay, flip & mirror
Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks
Scheduled profile settings
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X
Interface : 10Base-T / 100BaseTX Ethernet (RJ-45)
* It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Triple-window video motion detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, periodical trigger, system boot, recording notify
Alarm Events :
- Event notification using HTTP, SMTP, FTP and NAS server
- File upload via HTTP, SMTP, FTP and NAS server
General
Connectors : RJ-45 for Network/PoE connection
LED Indicator : System power and status indicator
Power Input : IEEE 802.3af PoE Class 1
Power Consumption : Max. 3.8W
Dimensions : 27.66 mm (D) x 49.3 mm (W) x 866.4 mm (H)
Weight : Net: 94 g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature : 0°C ~ 40°C (32°F ~ 104°F)
Warranty : 24 months
System Requirements
Operating System :
- Microsoft Windows 7/Vista/XP/2000
- Web Browser : Mozilla Firefox 7~10 (streaming only)
- Internet Explorer 7/8/9/10
- Other Players : VLC: 1.1.11 or above
- QuickTime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, camera stand, screw pack