Challenger II VTA0800 Net-tablet PC

8" Windows Quad-Core Atom HD Tablet

Stay connected on the go with the Vulcan Challenger II Windows tablet (comes with 1 year free subscription of Office 365- a $69.99 value). The Challenger comes with a powerful Quad-Core Atom processor, IPS screen and Windows 8.1 with Bing Operating System that allows you to multitask seemingly and watch movies without any lag. This tablet comes with an optional Bluetooth keyboard case which gives you two modes of use- as a tablet by itself, or as a 2-in-1 using the keyboard case as a stand.

Dual Mode

Enjoy Multitasking by using two programs side-by-side, at the same time!

 Performance for Work and Play with Intel Inside

Wake up your tablet in a flash, instantaneously switch between apps and files, all without any delays.

Get Connected with Office 365

The Challenger II comes with a one year subscription of Office 365 (a $69.99 value) where you can check your emails, process documents on Word, open and edit Powerpoint presentations, save files on your 1TB OneDrive storage, all included with purchase, all on the go. Call and message friends using Skype, available in over 60 countries. Check news with Bing apps, included with Windows 8.1

Experience

Windows allows you to experience fast syncing between all your windows devices and computers.

2-in-1 Modes

Windows 8.1 allows you to use your tablet in desktop mode, with the Bluetooth Keyboard Folio Case, you can easily use it like a computer

Skype

Stay in touch with family and friends in 60 countries using Skype (free Skype credits with new accounts) and The Challenger II’s Front 0.3MP and 2MP back cameras.

1TB of Cloud Storage

Store up to 1TB of files to your OneDrive and access them from any Windows tablet, phone, or computer!

Manufacturer Part Number
VTA0800IM16
EAN/UPC
0852768005939,852768005939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Code: VTA0800
Brand: Vulcan Electronics®
Product Type: Tablets
Operating System: Windows 8.1
Processor Type: Quad-Core
Processor Manufacturer: Intel
Processor Model: Atom Z3735G
Processor Speed: 1.33 GHz (Turbo Boost Up To 1.83 GHz)
Graphics Controller Model: Intel HD Graphics Gen7
Screen Size: 8"
Display Type: IPS
Screen Resolution: 1280 x 800
Touch Panel: Multi-Touch Capacitive
RAM: 1GB DDR3
Internal Memory: 16GB eMMC Flash
Front Camera: 0.3 MP
Rear Camera: 2.0 MP
Speakers: Stereo Speakers
Connectivity: Bluetooth, Wi-Fi
Input / Output: 1 x 3.5mm Headphone Jack, 1 x Micro SD, 1 x Micro USB, 1 x Microphone
Battery Capacity: No
Battery Life: No
Color: Black
Dimensions: With Keyboard: 210 x 150 x 19.5mm , Without Keybaord: 210 x 130 x 7.5mm
Weight: With Keyboard: 665g , Without Keyboard: 365g