Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Features
- 158 x 57 pixels (w x h) LCD resolution with backlight (white)
- 3 soft keys with 4-way navigational pad
- Built-in wireless microphone charging bays in base
- Includes 2 fixed microphones and 4 DECT 6.0 wireless microphones with Orbitlink Wireless Technology
- USB connection for PC softphone/ speakerphone
- Active call indicator; green LED on base unit and wireless microphones
- Mute indicator; red LED on base unit and wireless microphones
- Wireless microphone battery-low indicator; flashing LED
- Wireless microphone auto power off; when base powered off
- Operable in small, medium and large rooms
- AC adapter required (included)
Phone Features - Supports up to 3 SIP account registrations
- 10 ring tones/melodies; 10 ring levels
- 10 speed dial entries
- Pre-dialing with editing
- Local phone book up to 200 entries
- Call history up to 200 entries
- Alpha phone book search
- Do Not Disturb (DND)
- 3-way local conference
- N-way network conference
- Call barring/blocking (block anonymous/ blacklist)
- Dial plan/digit map
- Call transfer
- Call hold
- Call forwarding: per-line basis (busy/always/no answer)
- Call timer (call duration)
- Phonebook matching (incoming and outgoing calls)
Audio / Voice - Central, full-duplex speakerphone in base
- Fast adaptive feedback control
- Acoustic echo cancellation technology
- Comfort noise injection
- Enhanced noise reduction/Dynamic noise reduction (DNR)
- Automatic gain control
- Digital mixing
- Volume control: 10 levels
Battery / Charging - Up to 70 hours of standby time per wireless microphone
- Up to 8 hours of talk time per wireless microphone
Security - 802.1x
- 802.1pq
- Transport Layer Security (TLS)
- AES encryption of config file for provisioning (128 / 64 / 32 / 16 bits)
- LLDP-MED
Network - STUN
- NAT
- RTP, SRTP
- SNTP
- VLAN
- Layer 3 QoS (ToS, Diffserv)
Voice Codec - G.711 a-law & u-law
- G.722
- G.726
- G.729
Provisioning - HTTP, HTTPS, FTP, TFTP
- DHCP options: 66, 159,160
- Web interface configuration (admin & user)
- PnP
Maintenance - Diagnostic: pcap trace
- Syslog
Compatibility - Broadsoft® Broadworks
- Asterisk-based platforms
- Metaswitch Networks
- Genband™
Other - Eco mode (talk mode)
- 2-year standard warranty