Conference phone with two wireless microphones features Orbitlink wireless technology to make your conference calls flexible and engaging. Integrated digital mixing technology delivers unified audio to give callers on the other end a seamless experience and the impression that everyone's speaking into the same microphone. Each wireless microphone provides up to 12 hours of talk time to keep your meetings going with just a single charge. And with up to 70 hours of standby time for each microphone, there's no need to worry about losing a charge mid-meeting. Magnetic charging bays in the base keep the microphones together and ready for your next call. Central, full-duplex speakerphone in the base allows callers to speak and be heard at the same time, just as they would in a face-to-face meeting. Conference phone also features a backlit display, multiple ringtones, mute indicator, dynamic noise reduction and more.
Note:
SKU: 80-9398-00
Weight (in lbs): 4.9000
Frequency Control: Crystal controlled PLL synthesizer
Transmit Frequency: Base unit: 1921.536-1928.448 MHz, Wireless microphone unit: 1921.536-1928.448 MHz
Channels: 5
Nominal effective range: Maximum power allowed by FCC and IC. Actual operating range may vary according to environmental conditions at the time of use.
Optimal and minimum distances: Minimum distance between each wireless microphone unit: 1 foot, Optimal distance between the base unit/wireless microphone unit and the participant: 2 feet
Power requirements: Base unit adapter input: 100-240V AC 50/60Hz, Base unit adapter output: 9V DC @ 2000mA, Wireless microphone unit: Li-ion Battery Pack; 3.7V; 240mAH rechargeable battery
Phonebook memory: 50 memory locations; up to 30 digits and 15 characters
Call log memory: 50 memory locations; up to 16 digits and 15 characters