ev All-Terrain Case EVATCTHENCNA Drive Enclosure

The rugged case for your ev series hard drive

Turn your G-DRIVE ev into a rugged, Thunderbolt-enabled solution. The ev All-Terrain Case with tethered Thunderbolt cable and watertight drive compartment, shields your drive from pressure, shock and dust. When used with a compatible Evolution Series hard drive, the All-Terrain Case is as rugged as you want to be. Perfect for in the field back-up, editing, transferring and storagee, this durable case leverages the speed of Thunderbolt™ and comes with a 3-year limited warranty.

1 Compatible with G-DRIVE® ev, G-DRIVE® ev SSD and G-DRIVE® ev RaW

2 2+ meter drop on a carpeted concrete floor (G-DRIVE® ev RaW)

3 1M submersion for 30 minutes

Manufacturer Part Number
0G04277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size (LxWxH) 6.46”x 4.25”x 1.20”
Weight 0.45lbs
System Requirements Mac OS® 10.9 +
Windows® 10, Windows® 8.1 and Windows® 7 (via reformat)
Box Contents
ev All-Terrain Case with tethered ThunderboltTM cable
Quick Start Guide
AC power adapter
3-Year limited warranty
Retail Packaging
Box dimensions (LxWxH): 2.05” x 6.06” x 8.03”
Master carton: 6
Master cartons per pallet: 84
Pieces per pallet: 504