G85-23200EU-2 STREAM

The STREAM 3.0 corded keyboard from CHERRY is stylish, sturdy and makes little noise with durable abrasion-resistant laser inscribed keycaps. Even fluids do not affect the functionality of the keyboard. You can begin working straight away with no software installation.

Manufacturer Part Number
G85-23200EU-2
EAN/UPC
4025112083198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight (product):

  • approx. 936 g/ 2.06 lbs
  • 1205 g/2/65 lbs (with packaging)

Cable Length: approx. 1.80 m/ 5.9 ft.

Storage Temperature: –20 °C to 65 °C/ -4°F to 149°F

Operating Temperature: 0 °C to 40 °C/ 32°F to 104°F

Current Consumption: typ. 15 mA

Warranty: 2 Years

Interface: USB

Agency Approvals: FCC, CE, C-Tick, cURus, VDE GS, VCCI

System Requirements:USB

Delivery Volume:

  • 1 G85-23200 Corded Multimedia Keyboard
  • Operating instructions in hard copy

Dimensions:

  • approx. 472 x 176 x 18 mm/ 18.58″ x 6.92″ x .70″ (keyboard)
  • approx. 485 x 220 x 30 mm/ 19.09″ x 8.66″ x 1.18″ (packaging)

Reliability: MTBF > 80,000 hours

Keyboard:
Key technology: SX
Service life, standard key: > 20 million operations
Inscription layout: Laser