Charge & Sync Cable - 3.3ft (1m) USB to Micro USB Connector (6 Pack)

Charge & Sync - Micro USB Charge Cables (6 Pack)

IOGEAR's super flexible Charge & Sync cables meet or exceed OEM cable standards for performance without being stiff or difficult to coil. High-grade materials enable thinner construction, and make for a non-bulky, tangle-free cable. These premium cables simultaneously charge and sync all devices equipped with the USB Micro-b port and feature a stain-resistant cable jacket and specially designed strain relief connectors to maximize durability. Ideal for items such as smartphones, tablets, cameras, video game controllers, e-readers (Kindle, NOOK, etc.), GPS units and connecting PC peripherals such as printers, scanners, hard drives and more.

When you are on the go, keeping all your essential devices connected and powered up to meet your daily demands can be tricky. With this convenient 6 pack, you can keep a Charge & Sync cable at home, in the car, office, plugged into your computer, with you on the go, and still have one to keep as a handy spare for emergencies! With this multi-pack, you can plug one into each of your go to spots so that they are always ready for use. Perfect for the multitasking business professional or student.

Micro USB is now the international standard for charging and data exchange for most handheld mobile devices that do not have an Apple logo.

  • Compatible Android smartphones and tablets:
  • Galaxy S series smartphones
  • Galaxy Tab 3/4
  • Google Nexus devices
  • HTC devices

Manufacturer Part Number
GUMU01KIT6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC:
Function:GUMU01KIT6
Cable Length: 3.3ft (1m)
Cable Type: USB Type A to Micro USB Type B
Dimensions:GUMU01KIT6