Charge & Sync Cable - 3.3ft (1m) USB to 30-Pin Cable (6 Pack)

Charge & Sync - USB to 30-Pin Cable (6 Pack)

Designed as a replacement for factory Apple® Dock Cables or as an additional cable to keep in the office, car, backpack or briefcase, IOGEAR's super flexible Charge & Sync USB to 30-Pin cables meet or exceed OEM cable standards for performance without being stiff or difficult to coil. High-grade materials enable thinner construction, and make for a non-bulky, tangle-free cable. IOGEAR Charge & Sync USB to 30-Pin cables contain Apple's licensed technology so they are compatible with all Apple USB chargers, computer USB ports, and aftermarket USB chargers with complete charge and sync compatibility for iPod®/iPhone®/iPad®.

When you are on the go, keeping all your essential devices connected and powered up to meet your daily demands can be tricky. You can never have too many chargers lying around. With this convenient 6 pack, you can keep one at home, in the car, office, plugged into your computer, with you on the go, and still have one to keep as a handy spare for emergencies! With this muti-pack, you can plug one into each of your go to spots so that they are always ready for use. Perfect for the multitasking business professional or student.

MFi Approved

All of IOGEAR's Lightning and 30-Pin cables are Apple MFi certified to work with every device compatible with the original Apple supplied cable. Non-certified cables can have out of spec connectors and imitation processors which can damage your device, so always makes sure you a purchasing an actual Apple Authorized cable like the those available from IOGEAR!

Manufacturer Part Number
GUD01KIT6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC:
Function:GUD01KIT6
Cable Type: USB to 30-Pin Cable
Cable Length: 3.3ft (1m)
Dimensions:GUD01KIT6