16-Port Gigabit Ethernet PoE+ Switch

Save installation time and money with PoE.

The Intellinet 16-Port Gigabit Ethernet Rackmount PoE+ Switch (560993) is designed to pass both data and electrical power to a number of PoE-compatible devices via standard Cat5e or Cat6 network cables. Equipped with 16 Gigabit Ethernet ports, this switch can power wireless LAN access points and bridges, VoIP phones, IP video cameras and more while delivering network speeds of up to 1,000 Mbps.

Power over Ethernet 802.3at
The Intellinet 16-Port Gigabit Ethernet PoE+ Switch supports the IEEE 802.3at protocol and is designed to inject up to 30 watts of power per port. IEEE802.3af- or IEEE802.3at-compliant devices attached to the switch require no additional power, thus eliminating the time and expense of electrical rewiring and minimizing the unsightly clutter caused by power supplies and adapters in awkward places such as ceilings and walls. Any mix of PoE and non-PoE devices is supported, and thanks to its short-circuit, overload and high-voltage protection function, your equipment is well-protected. For devices that are not 802.3at/af compliant (legacy wireless access points or network cameras), we suggest the use of an Intellinet PoE/PoE+ Splitter.

Extreme Throughput
With a backplane speed of 32 Gbps, there is plenty of performance available for your computers, servers and other networking devices.

Manufacturer Part Number
560993
EAN/UPC
0766623560993,766623560993
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3af (Power over Ethernet 802.3at Type 1)
  • IEEE 802.3at (Power over Ethernet 802.3at Type 2)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
  • IEEE 802.3x (flow control, for full duplex mode)
General
  • Media support:
    • 10Base-T Cat3, 4, 5 UTP/STP RJ45
    • 100Base-TX Cat5 UTP/STP RJ45
    • 1000Base-T Cat5e UTP/STP RJ45
  • Packet filter/forwarding rate:
    • 1,488,000 pps (1000 Mbps)
    • 148,800 pps (100 Mbps)
    • 14,880 pps (10 Mbps)
  • MAC address table: 8192 entries
  • Buffer memory: 256 kBytes
  • Backplane speed: 32 Gbps
  • Switch architecture: store and forward
  • Certifications: FCC Class B, VCCI Class A, CE, RoHS
LEDs
  • Power
  • PoE
  • Link/activity
Power
  • Input: 100 – 240 V AC, 50 – 60 Hz
  • Power consumption: 260 watts (maximum)
Environmental
  • Metal housing
  • Dimensions: 208 (L) x 442 (W) x 44 (H) mm / 8.19 (L) x 17.4 (W) x 1.73 (H) in.
  • Weight: 3.80 kg (8.3 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage temperature: -10 – 70°C (14 – 158°F)
Package Contents
  • 16-Port Gigabit Ethernet PoE+ Switch
  • Power cable
  • User manual
  • 19" mounting brackets