Aura Professional Desktop Conference Phone

This six-microphone conference phone comes with everything you need for clear, high-quality conversations. Full duplex technology allows participants to speak and listen at the same time for simultaneous, two-way conversations. Wide-band acoustic echo cancellation, dynamic noise suppression, and phone line echo suppression ensure your calls sound natural and clear. Automatic microphone mixing detects which microphones are being used to maximize the clarity of your calls. Four internal omnidirectional microphones pick up sounds from every angle to ensure everyone in the room is heard. 20-number phone book makes calling frequent numbers fast and easy. LCD Caller ID shows you who's calling before you answer the phone. Conference phone also features microphone mute, call hold, redial and flash buttons, volume up/down switches, standard keypad, adjustable ring volume and more.

Manufacturer Part Number
CP-3010
EAN/UPC
0800807300378,800807300378
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

  • Automatically adjusts phone circuit for the country it is being used in
  • Full-duplex so all participants can speak and listen at the same time
  • Wide band acoustic echo cancellation
  • Dynamic noise suppression
  • Automatic intelligent microphone mixing
  • Echo cancellation eliminates tunnel echo
  • Four Internal omni-directional microphones
  • Two external microphones
TELEPHONE AND ELECTRICAL SPECIFICATIONS
  • Telephone Connection: Analog PBX or standard ana-log PSTN line
  • Telephone connector: Standard RJ-11
  • Loudspeaker volume: 90dB at 5 Watts, Bandwidth 200HZ- 3.3kHz
  • Uni-directional Microphones: -43 sensitivity
  • Certifications: FCC part 15 Class A, A-Tick, Canadian, UL, VCCI, RoHS
MECHANICAL SPECIFICATIONS
  • Dimensions Phone: 13.3"L & W x 2.5”H 33.8 x 6.3 cm
  • External Microphone dim: 3.9" x 1.6" (100mm x 40mm)
  • Weight: 1lb. 10 oz (740g)
  • Package: 14" x 14" x 4" (35.5cm x 35.5cm x 10.2cm)
  • Package weight: 4 lb. (1.9 kg)2 external microphones
  • Operating Temperature: 32°F- 122°F (0°C - 50°C)
CONTROLS
  • Microphone Mute
  • Call Hold
  • Redial and Flash buttons
  • Volume up and down switches
  • Standard keypad “0” through “9”, * and # buttons
  • Caller ID
  • Ring volume adjust, 12 steps
  • Menu
  • OK (accept) button
  • Green and Red microphone indicator LEDs