Skorpio X3 Handheld Terminal

Equipped with the largest high-visibility color graphic display (3.2 in) with touch screen in its class, the Skorpio™ X3 mobile computer helps users work more efficiently.  Three different keyboards (the 50-key alphanumeric keypad, the 38-key functional keypad and the 28-key numeric keypad) allow data to be input very quickly.  Operating systems include your choice of the standard Microsoft Windows Embedded Handheld 6.5 or Windows CE 6.0.

This rugged mobile computer is particularly suitable for mobile commerce solutions in the retail environment both on store shelves and in stock rooms.  With the best ergonomics on the market, the Skorpio X3 mobile computer reduces operator fatigue with no compromise in terms of reliability and robustness, resisting harsh environments, multiple drops, strong shocks and repetitive tumbles. The pistol grip model has the most durable and comfortable handle in the industry. Its compact size and light weight combine to offer excellent balance and superior handling.

The Skorpio X3 mobile computer’s wireless communication capabilities (Bluetooth® EDR,  IEEE 802.11 a/b/g) enable fast transactions and complete interaction with information systems including the newest RF security protocols such as WPA™ and WPA2™. Additionally, Cisco Compatible Extensions CCX V4 certification permits all the advantages offered by the Cisco WLAN infrastructure.

Manufacturer Part Number
942350015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN) Summit IEEE 802.11 a/b/g
Frequency range: Country dependent, typically 2.4 GHz and 5.2 GHz;
Cisco Compatible CCX v4 Security
PERSONAL AREA NETWORK (WPAN) Bluetooth® wireless technology IEEE 802.15 Class 2 with EDR

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, MaxiCode, QR Code, UPU FICS, USPS Intelligent Mail
POSTAL CODES Australian Post, Japan Post, KIX Code, Planet, Postnet, Royal Mail Code (RM4SCC)
STACKED CODES Micro PDF, PDF417

ELECTRICAL
BATTERY Removable battery pack with rechargeable Li-Ion batteries.
Local micro-USB connection for fast battery charging.
Standard: 3.7 V; 3,000 mAh (11.1 Watt-hours)

ENVIRONMENTAL
DROP RESISTANCE Withstands drops from 1.5 m / 5.0 ft onto concrete
PARTICULATE AND WATER SEALING IP64
TEMPERATURE Operating: -10 to 50 ºC / 14 to 122 ºF
Storage: -20 to 70 ºC / -4 to 158 ºF

INTERFACES
INTERFACES Main connector with USB 1.1 Host, USB 1.1 Client, RS-232 up to 115.2 Kbps;
Micro-USB port for power only, no data communication interface;
Ethernet: via single dock (external module) or multiple cradle

PHYSICAL CHARACTERISTICS
DIMENSIONS Handheld: 19.3 x 7.6 x 4.2 cm (6.1 x 3.5 cm at keyboard) / 7.6 x 3.0 x 1.3 in (2.4 x 1.4 in at keyboard)
Pistol Grip: 19.3 x 7.6 x 15.6 cm / 7.6 x 3.0 x 6.2 in
DISPLAY TFT / Transflective LCD with QVGA 240 x 320 pixel resolution, LED backlight and integrated touch screen, 3.2 in diagonal
KEYBOARD 38-key functional numeric keyboard with backlight
WEIGHT Handheld (with standard battery): 392 g / 13.8 oz

READING PERFORMANCE
IMAGING Good Read Feedback: Datalogic’s patented ‘Green Spot’ for good-read feedback
Optical Resolution: Linear codes: 4 mils; 2D codes: 5 mils; Scan Rate: 60 frames/sec maximum
Depth of Field: 3.5 to 41.5 cm / 1.4 to 16.4 in depending on bar code density and type;
Wide Aspect Imager with Datalogic’s patented Green Spot

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS
LASER CLASSIFICATION VLD - Class 2 IEC/EN60825-1; Compliant with 21 CFR 1040.10 except for deviations pursuant to laser notice No. 50 dated June 24, 2007.
LED CLASSIFICATION Exempt Risk Group IEC/EN62471

SOFTWARE
APPLICATIONS Pal™ Application Library prelicensed
CONFIGURATION & MAINTENANCE Wavelink Avalanche® MC prelicensed, Wavelink Avalanche® SE prelicensed, Avalanche Remote Control™, Datalogic Firmware Utility (DFU), Datalogic Desktop Utility (DDU), Datalogic
Configuration Utility (DCU)
DEVELOPMENT Datalogic Windows SDK™, Wavelink® Studio™, MCL-Collection™, Java Virtual Machine
SECURITY Wavelink CE Secure, Wavelink Certificate Manager

SYSTEM
COPROCESSOR Cortex-M3, 32 bit @ 72 MHz
EXPANSION SLOTS Micro Secure Digital slot (SDHC) up to 32 GB
MICROPROCESSOR XScale PXA310 @ 624 MHz
MEMORY Ram Memory: 256 MB
Flash Memory: 512 MB (partially used for firmware and reserved data, depending on the OS)
OPERATING SYSTEM Microsoft Windows CE 6.0 with Microsoft WordPad and Internet Explorer 6.0

WARRANTY
WARRANTY 1-Year Factory Warranty