Columbia Tablet Sleeve

Store your tablet safely and securely in an easy-to-pack tablet sleeve. OGIO's Columbia Tablet Sleeve features stylish detailing to show off your sophisticated fashion while providing a secure home for your tablet. The padded, fleece lining protects your tablet from scratches, and the rich quilting detail flaunts classic taste. A front zippered accessory pocket is ideal for small items like a charger or phone. Embellished with the OGIO name in custom metal accent, the Columbia Tablet Sleeve protects your tablet and shows off your OGIO spirit.

Manufacturer Part Number
114012.553
EAN/UPC
0031652209190,031652209190
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 11.75" H x 8.25" W x 0.75" D
  • Weight: 0.2 Lbs.
  • Capacity: 150 Cubic Inches