Hudson Pack

The Hudson Pack is perfect for the on-the-go urban woman. The spacious main compartment can fit most 15 inch laptops, while the front organizer panel will keep everything in it's place. A modern design, yet sleek and simple -- and it comes in so many colors to choose from. With a quilted back panel and shoulder straps created for the ladies, this pack promises a comfortable carry. A fully lined secondary compartment allows space for those extra items, so you can grab and dash to your next appointment.

Manufacturer Part Number
114013.03
EAN/UPC
0031652209022,031652209022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 17.25" H x 11.5" W x 3.75" D
  • Weight: 1.2 Lbs.
  • Capacity: 1025 Cubic Inches