Brooklyn Women's Tablet Purse

Show off your style in this cross body tablet purse! Featuring button accents and available in a variety colors, OGIO's Brooklyn Women's Tablet Purse is a unique blend of fashion and function. The front flap is intelligently designed to hide a zippered pocket in plain sight, and show off the flashy, interior liner. Two large main compartments provide space for all your essentials, and interior organization panel provides quick access to frequently used items. Your tablet is right at home in the padded tablet pocket, and the Brooklyn's padded base adds extra cushion. Wear it as a crossover messenger bag, or sling it from one shoulder. Whatever your style, it works with OGIO's Brooklyn Women's Tablet Purse.

Manufacturer Part Number
114007.551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 11.5" H x 12" W x 3" D
  • Weight: 0.8 Lbs.
  • Capacity: 550 Cubic Inches
  • Laptop Pocket: 9.5"Hx8"Wx.5"D