Commuter

Prepare to take on the work day commute with the compact and organized Commuter backpack by OGIO. Whether you’re biking, walking or using public transportation, the Commuter bag has enough space for your essential gear without the unwieldiness of average backpacks. Electronics stay dry in the water-resistant laptop sleeve that fits most 15" laptops, and the reactive suspension system lightly cushions your laptop if you happen to drop your bag. The durable, abrasion resistant base is also waterproof, so you don't need to worry about setting it on the damp ground. There are dedicated pockets for your tablet and smartphone, and accessories pockets for all your miscellaneous items. Padded back panel with airflow channel allows your back to stay cooler and dryer, and adjustable shoulder and sternum straps mean adjustable comfort for every body style.

Manufacturer Part Number
112040379
EAN/UPC
0031652185043,031652185043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 19.5" H x 12.5" W x 5" D
  • Weight: 2.2 Lbs.
  • Capacity: 1350 Cu.ln/22 L Cubic Inches
  • Laptop Pocket: 14.5”h x 10”w x 1”d