Simplex ID Card Scanner w/ AmbirScan (PS667ix-AS)

Efficient card and ID scanning.

The ImageScan Pro 667ix is a rugged simplex card scanner. Because it’s USB-powered, you’ll never need to search for an outlet. And at just under one pound and about 8” long, it fits on any crowded desk, registration area or mobile cart.

Complete Solution.

The included AmbirScan Lite capture software is not only easy to use, it’s productive too! Save your scanned documents as PDF, TIF or JPG and automatically save them to any folder on your computer or popular cloud services including: Box, DropBox, Evernote and Google Drive.

Handles cards of all kinds.

Patient IDs. Insurance cards. Driver’s licenses. New business leads. The ImageScan Pro 667ix handles them with ease. Professional-grade hardware and advanced image processing captures clear images of everything in seconds – even cards with raised characters.

Easy to maintain.

All ImageScan Pro 667ix scanners are factory calibrated and require no calibration when installed to insure excellent image quality right out of the box.

Manufacturer Part Number
PS667IX-AS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scan Modes – 48-bit internal color, outputs 24-bit true color, 8-bit grayscale & 1-bit B&W

Scan Speed – 3 seconds per single-sided card in grayscale mode at 300dpi*

Scan Area – maximum 4.13” x 10” (105mm x 254mm)

Media Thickness – up to 1.5mm 

Interface – USB 2.0 hardware compatible with USB 1.1 (USB 1.1 speed performance)

Optical Resolution – up to 600dpi

TWAIN and WIA compliant

Citrix Ready

Dimensions (LxWxH) – 8” x 2.6” x 1.7” (203mm x 66mm x 43mm)

Weight – 11.2oz (318g)

Image Sensor – dual linear color contact image sensor (CMOS CIS)

Paper Sensor – mechanical

USB Cable Type:  6’ (1.8m)  USB Type A Male to B Standard (included)

Safety Standards – FCC Class B, CE

Environmental Requirement – RoHS, WEEE

Windows 8, Windows 7, Vista(32/64), XP(32/64), 2000 Compatible


Part Number
 – PS667ix-AS