PowerEgde T110 II Server

Dell PowerEdge T110 II

The Dell™ PowerEdge™ T110 II is an ideal first server for small businesses with the right combination of value, reliability, collaboration and data protection features to improve your business continuity and productivity.

Business value


The PowerEdge T110 II was designed to meet the needs of your small business environment—customizable with your choice of hard drives for important data, RAID options for added data protection and basic systems management for easy system monitoring. The PowerEdge T110 II provides you with the performance and features you need so you can focus on running your business.

Easy access

Run applications, share information or access your data from any workstation in the office and let employees work collaboratively by moving to a server-based network.

Adding a server to your business gives you the ability to connect with collaboration suites to meet and share documents or desktops over the Internet, deliver instant messages, make calls over the Internet and share desktops during conference calls—all without adding an IT staff.

The PowerEdge T110 II is ideally suited to give your business the flexibility and access you and your employees need to get more done.

Secure technology


Keep data secure and control file access with built-in encryption, security and data protection options. When coupled with the latest version of Microsoft ® Windows ® Small Business Server 2011 (SBS 2011), the PowerEdge T110 II delivers an integrated solution that can further protect your data by providing automatic backup and restore functionality as well as email, remote access and collaboration to help take your business to the next level.

With the PowerEdge T110 II, you can:

  • Avoid costly business interruptions and potentially catastrophic security breaches with hardware-enabled advanced security and encryption features.

  • Make copies of data automatically to prevent downtime in the event of a hard drive failure on Dell PowerEdge servers using a RAID configuration.

  • Protect your files with the Microsoft Windows Small Business Server 2011 standard backup features that let you restore files and recover data, including automatic backups on PowerEdge servers.
Business friendly:

Scalable, adaptable and ready to use, PowerEdge T110 II is the ideal server for the small office setting and is poised to grow along with your business.

  • Meet the needs of noise-sensitive environments, thanks to a design that gives you business-class performance with the same sound levels as a standard desktop computer.

  • Get the processing power your business demands with options from the Intel Xeon ® processor E3-1200 product family, Intel Xeon ® processor E3-1200 V2 product family, Intel Pentium ® G600 and G800 series, or Intel Celeron ® G400 and G500 series.

  • Choose processor options and memory configurations that are balanced to run typical business applications, including Microsoft Windows Small Business Server, SQL Server ® Workgroup/Standard, Active Directory, SharePoint ® server and file and print.

Manufacturer Part Number
463-7045
EAN/UPC
0884116194170,884116194170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Xeon® processor E3-1200 product family
    Intel® Xeon® processor E3-1200 V2 product family
    Intel® Pentium® G600 and G800 series
    Intel® Celeron® G400 and G500 series

Operating System

  • Microsoft® Windows Server® 2012
    Microsoft Windows Server 2012 Essentials
    Microsoft Windows Server 2008 R2 SP1, x64 (includes Hyper-V®) 
    Novell® SUSE® Linux Enterprise Server
    Red Hat® Enterprise Linux®
    Virtualization options:
    Citrix® XenServer®
    VMware® vSphere® ESXi™
    Red Hat Enterprise Virtualization®

Chipset

  • Intel® C202

Memory1

  • Up to 32GB (4 DIMM slots): 1GB/2GB/4GB/8GB DDR3 up to 1600MHz

Storage

  • Cabled hard drive options:
    3.5" SAS (15K, 10K), nearline SAS (7.2K), SATA (7.2K)

    Maximum Internal Storage:
    Up to 12TB2

    External Storage:

    For information about Dell external storage options, visit Dell.com/Storage.

Drive Bays

  • Cabled options available:
    Up to six 2.5" SATA SSD or SAS drives or
    Up to four 3.5" SAS, nearline SAS, or SATA drives


Slots

  • 4 PCIe G2 slots:
    Two x8 slots (one with x16 connectors)
    One x4 slot (with x8 connector)
    One x1 slot

RAID Controllers

  • Internal Controllers:
    PERC H200 (6Gb/s)
    PERC S100 (software based)
    PERC S300 (software based)
    External HBAs (non-RAID):
    6GB/s SAS HBA

Network Controller

  • One single port Broadcom BCM 5722

Communications

  • Broadcom® NetXtreme® 5709 Dual Port Gigabit Ethernet NIC, Copper, w/TOE PCIe x4
    Broadcom® NetXtreme® 5709 Dual Port Gigabit Ethernet NIC, Copper, TOE/iSCI PCIe x4
    Broadcom® NetXtreme® II 5722 Single Port Gigabit Ethernet NIC
    Intel® PRO/1000PT Single Port Adapter, Gigabit Ethernet NIC, PCIe x1
    Intel® Gigabit ET Dual Port Adapter, Gigabit Ethernet NIC, PCIe x4

Power

  • Single cabled power supply (305W)

Availability

  • Quad-pack LED diagnostics, ECC Memory, add-in RAID, TPM/TCM

Graphics Card

  • Matrox G200eW w/8MB memory

Chassis

  • 463.82 H x 189.35 W x 420.3 D (mm)
    18.26 H x 7.45” W x 16.55” D (in)

Management

  • BMC, IPMI 2.0 compliant
    Dell OpenManage
    Unified Server Configurator

Environmental Operating Conditions

  • Acoustics:
    Typically configured3 3.5" cable chassis in 23 ± 2 °C ambient
    Idle: LwA-UL4 = 5.0 bels; LpA5 = 35 dBA