Tri-X AMD Radeon R9 FURY Graphic Card

The SAPPHIRE Tri-X R9 FURY is based on an exciting new GPU from AMD that combines Graphics Core Next architecture with the revolutionary high bandwidth memory (HBM). This is coupled with a new and sophisticated cooling solution developed specially for this card, based on SAPPHIRE’s award winning multi-heatpipe triple fan Tri-X cooler to allow the card to run totally silently at low loads, and quietly and at low temperatures even when gaming or in demanding applications.

Manufacturer Part Number
11247-00-40G
EAN/UPC
4895106276451,0840777071755,840777071755
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
3584 Stream Processors
28 nm
Graphics Core Next (GCN)
1000 MHz  Engine Clock
Interface:PCI-Express 3.0
Memory:
4096 bit Memory Bus
HBM Memory Type
1000 MHz Effective Memory Clock
4096 MB Size
Displays: Maximum 4 Outputs
Output:
1 x HDMI
3 x DisplayPort
Resolution:
4096X2160 Pixel DisplayPort Resolution
2160P HDMI Resolution
API:
OpenGL® 4.5
OpenCL 1.2
DirectX® 12
Shader Model 5.0
Feature:
AMD CrossFire XDMA
AMD PowerTune
AMD ZeroCore Power Technology
FreeSync Technology
AMD Eyefinity
Quad HD Display (4K*2K Support)
Video Codec Engine (VCE)
AMD HD3D Technology
16K Hours Capacitor
Intelligent Fan Control
10mm Heat Pipe
Dual BIOS
AMD Tress FX technology
AMD Liquid VR technology
AMD Virtual Super Resolution(VSR)
AMD TrueAudio technology
Universal Video Decoder (UVD)
Cooling:
Tri-X fans
Two ball bearing
Form Factor:
2.5 Part Slot Occupied
195x110x40 Dimension /mm
Power Consumption: 375W
OS: Windows 10 Windows 8/8.1 Windows 7 
System Requirement:
750 Watt Power Supply (Suggestion)
2 x 8-pin AUX Power Connector
4 x 8-pin AUX Power Connector is required for CrossFireX™ system.
CD-ROM or DVD-ROM drive for installing software
PCI Express® based PC is required with one X16 lane graphics slot available on the motherboard.
Accessory:1 x DisplayPort to DVI Passive Cable (Single-Link)