2.4GHz 300Mbps Outdoor Wireless Base Station

  • Broad operating frequency channels ensure less wireless interference
  • Wireless N speed up to 300Mbps
  • Selectable bandwidth of 5/10/20/40MHz
  • Adjustable transmission power from 0 to 27dBm/500mW
  • 2 RP-SMA connectors for external MIMO antenna
  • Work with TP-LINK dish antenna for long-distance wireless data transfer up to 30Km+
  • 1 10/100Mbps Ethernet port for passive PoE and 1 10/100Mbps Ethernet port for extended applications
  • TP-LINK Pharos MAXtream (Time-Division-Multiple-Access) technology improves product throughput, capacity and latency performance, ideal for PtMP applications
  • Centralized Management System – Pharos Control
  • Supports AP Router, AP Client Router, AP, AP Client, Multi-Bridge and Repeater Operation modes
  • Weatherproof enclosure, 15KV ESD and 6KV lightning protection

Access Where You Need It Most

TP-LINK’s 2.4GHz 300Mbps Outdoor Wireless Base Station is specifically designed to provide an effective solution for outdoor wireless networking applications. With its centralized management platform and high degree of flexibility, it is the ideal choice for providing point-to-point, point-to-multipoint, and outdoor Wi-Fi coverage. The TP-LINK Outdoor Wireless Base Station pairs professional performance with user-friendly design, making it the perfect solution for both business and home users.

Long-Distance Wireless Data Transmission

Two external RP-SMA antenna interfaces allow the Outdoor Wireless Base Station to integrate seamlessly with TP-LINK's line of sector and dish antennas. Where long- distance wireless data transmission is necessary, the WBS210 can be paired with a TP-LINK dish antenna, allowing it to transfer data over distances of up to 30 km.

Easy Installation, No Tools Needed

Pharos Base Stations works seamlessly with TP-LINK dish and sector antennas to provide efficient PtP and PtMP data transmission. Pharos Base Stations also feature a built-in mount, meaning that no tools are required for installation.

Enterprise Level Hardware Design

To maximize performance and stabilize long distance wireless transmission, the Pharos Series is built with Qualcomm Atheros enterprise level chipsets, high gain-antennas, and high-power amplifiers. In addition to excellent internal components, Pharos Series Base Stations also feature specially designed, weatherproof enclosures and PoE capability. This industry-leading hardware ensures that Pharos Series Base Stations can be deployed in a wide variety of environments, withstanding broad ranges of humidity and temperature (-40°C~70°C) (-40°F~158°F).

MAXtream TDMA Technology – Guaranteed Throughput

As networks grow in scale, base stations and other devices often compete for access to a single data connection, resulting in diminished throughput and a poorer experience for the end-user. Pharos Base Stations utilize MAXtream TDMA Technology to counteract this competition and ensure that data transfer rates remain high, even as demand increases.

Manufacturer Part Number
WBS210
EAN/UPC
6935364092450,0845973092450,845973092450,6935364092658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Processor : Qualcomm Atheros Enterprise AR9350B 560MHz CPU, MIPS 74Kc

Memory : 64MB DDR2 RAM, 8MB Flash

Interface :

  • 1 10/100Mbps Shielded Ethernet Port (LAN0/POE)
  • 1 10/100Mbps Shielded Ethernet Port (LAN1)
  • 2 RP-SMA
  • 1 Grounding Terminal
  • 1 Reset Button
  • Power Supply : Passive Power over Ethernet via LAN0 (+4,5pins; -7,8pins)
  • Voltage range: 16-27VDC
Dimensions ( W x D x H ) : 198 x 74 x 40 mm

Protection :
  • 15KV ESD Protection
  • 6KV Lightning Protection
Enclosure :
  • Outdoor ASA stabilized plastic material
  • IP65 water and dust proof Certification
WIRELESS FEATURES

Wireless Standards : IEEE 802.11b/g/n
Proprietary Protocol : TDMA Mode (with Pharos MAXtream enabled)
Wireless Speeds : Up to 300Mbps (40MHz,Dynamic)
Up to 144.4Mbps (20MHz,Dynamic)
Up to 72.2Mbps (10MHz,Dynamic)
Up to 36.1Mbps (5MHz,Dynamic)

Frequency : 2.4~2.483GHz
Note: Available operating frequency may vary depending on the limitation of the contries or regions in which the device is used.
Transmission Power : 27dBm/500mW (Adjustable power by 1dBm)
Note: Maximum transmission power may vary across different channels depending on the limitations of the countries or regions in which the device is used.

SOFTWARE FEATURES

Operating Modes :
  • AP / Client / Bridge /Repeater
  • AP Router Mode / AP Client Router(WISP Client) Mode
Network Configuration :
  • WAN: Static/Dynamic/PPPoE/L2TP/PPTP
  • LAN: Static/Dynamic/Dynamic/DHCP
  • Forwarding: DMZ/ALG/UPnP/Virtual Server/Port Trigger
  • Security: SPI Firewall/Ping Forbidden/VPN/DOS Protection
  • Access Control
  • Static Routing
  • Bandwidth Control
  • IP & MAC Binding
Wireless Configurations :
  • Pharos MAXtream TDMA Technology
  • 802.11b/g/n Modes
  • Selectable Channel Width: 5/10/20/40MHz
  • Automatic Channel Selection
  • Transmission Power Control
  • Dynamic Frequency Selection (DFS)
  • WDS Enable/Disable
  • Security: WPA/WPA2, WPA-PSK/WPA2-PSK (AES/TKIP) Encryption, 64/128/152-bit WEP Encryption
  • SSID Broadcast Enable/Disable
  • Multi-SSID with VLAN Tagging (AP mode only)
  • Distance/ACK Timeout Setting
  • Wireless MAC Address Filter
  • Wireless Advanced:
  • > Beacon Interval/RTS Threshold/Fragmentation Threshold/DTIM Interval/AP Isolation/
  • Short GI/Wi-Fi Multimedia
Management :
  • Discovery and Remote Management via Pharos Control application
  • HTTP/HTTPS Web-based management
  • System Log
  • SNMP Agent(v2c)
  • Ping Watch Dog
  • Dynamic DDNS
  • SSH Server
System Tools :
  • Wireless Signal Quality Indicators:
  • Signal Strength/Noise/Transmit CCQ/CPU/Memory
  • Monitors: Throughput/Stations/Interfaces/ARP/Routes/WAN/DHCP
  • Spectrum Analyzer
  • Speed Test
  • Ping
  • Traceroute
System-level Optimizations :
  • 802.11b/g/n Tx beamforming technology
  • Optimized IGMP Snooping/Proxy for multicast applications
  • Hardware watch dog
OTHERS

Certification : CE, FCC, RoHS, IP65

Package Contents :
  • Outdoor Wireless Base Station
  • 24V 1A Passive PoE Adapter
  • Pole Mounting Kit
  • AC Power Cord
  • Quick Installation Guide
System Requirements :
  • Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 10, Windows 8, Windows 7,
  • MAC OS, NetWare, UNIX or Linux.
  • Note: We recommend you to use one of following Web browsers for an improved user
  • experience: Google Chrome, Safari, and Firefox. IE browsers are not recommended.
Environment :
  • Operating Temperature: -30°C~70°C (-22℉~158℉)
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~95% non-condensing
Warranty : Limited 3-Year Warranty