G310 Atlas Dawn Compact Mechanical Gaming Keyboard

Fast and durable
Exclusive Romer-G Mechanical Switches

Up to 25 percent faster key switch actuation gives you an edge in competitive games where every millisecond matters. Exclusive Romer-G™ switches make G310 Atlas Dawn™ our fastest compact mechanical keyboard ever. Improved durability allows Atlas Dawn to weather the wear and tear of intense gaming for years to come.

Comfortable and portable
Ultra-Light Compact Design

The ultra-light, compact, portable design of Atlas Dawn makes it easy to take to LAN events and tournaments. With only the vital gaming keys, it is designed to comply with pro-gaming tournament regulations. For low-DPI gamers, the compact design gives you extra space to make wide swipes with your mouse. Using a compact keyboard when playing games with a mouse is more comfortable because it allows your hands to be more naturally spaced.

Find the right keys in the dark
Center-Illuminated Backlight

Control brightness with a touch of a button to match your gaming environment.. Atlas Dawn has more uniform lighting coverage across the keyboard for cleaner, more readable key lettering. Download Logitech Gaming Software for finer control of lighting for optimum glow patterns and effects.

Vital information at a glance
Repositionable Arx Control Dock

Logitech Arx Control app for Android and iOS adds second screen capability that allows your mobile device to display in-game info, vital system statistics, and more. For ease of access, the removable Arx Control dock is stored conveniently in your keyboard and can be placed anywhere on your desk.

Fingertip position feedback
Performance Facet Keycaps

Performance Facet Keycap shape and layout helps provide tactile feedback on fingertip position for enhanced accuracy in various gaming positions.



Manufacturer Part Number
920-006967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 920-006967
Warranty Information: 2-Year Limited Hardware Warranty
System Requirements:

  • Windows® 10, Windows 8.1, Windows 8, Windows 7
  • Powered USB 2.0 port
  • Internet connection for optional software download

Package Contents:

  • Keyboard
  • Arx Dock
  • User documentation
Keyboard specifications:
Connection Type:  USB
USB VID_PID:  VID_046D & PID_C32D
USB Protocol:  USB 2.0
USB Speed:  Full-speed
Indicator Lights (LED):  Yes
LCD Display:  No
USB Ports (Built-in):  No
Backlighting:  Yes
Special Keys:  Game Mode, Backlight on/off
Other Features:  Exclusive Romer-G Mechanical Switches

Physical specifications:
Height: 15.4 in (390.5 mm)
Width: 7.3 in (185.2 mm) / 8.3 in (210 mm)
Depth: 1.4 in (35.5 mm)
Weight: 1.7 lbs. (.765 kg)
Cable Length: 6 ft. (1.8 m)