MX Anywhere 2 Mouse

The mobile mouse that performs anywhere

Tracks virtually anywhere

Darkfield™ laser tracking gives you flawless control on virtually any surface, including glass and high-gloss surfaces.

Compact, sculpted shape

Compact enough to take with you anywhere, this wireless mobile mouse is designed to help you make things happen anywhere — at home, at work, or on the go.

Dual wireless connection

Connect to Windows® and Mac® via our smallest-ever Pico Unifying™ receiver or via Bluetooth® Smart wireless technology.

Easily switch between three devices

Pair up to three computers and switch between them with the touch of a button, thanks to Easy-Switch™ technology.

Hyper-fast scroll

Scroll through long documents or web pages faster and easier. Or, press on the wheel and shift to click-to-click mode for precise navigation.

Rechargeable battery

Charge quickly. A one-minute charge gives you one hour of usage and a full charge lasts up to two months.

Access the full range of features

Ready to use right out of the box, Logitech Options™ software lets you add tailored functions and features for MX Anywhere 2.

Manufacturer Part Number
910-004373
EAN/UPC
0097855113627,097855113627
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • USB port or Bluetooth® Smart Ready computer or Windows tablet

Logitech Pico Unifying receiver
USB Port

  • Windows® 7
  • Windows 8
  • Windows 10
  • Mac OS® X 10.8 or later

or

Bluetooth® Smart
Bluetooth Smart Ready device

  • Windows 8 or later
  • Mac OS X 10.10 or later

• Internet connection for software download

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • MX Anywhere 2
  • Logitech Pico Unifying Receiver
  • Micro-USB cable
  • User documentation

Part Number

  • PN 910-004373
Dimensions Mouse (height x width x depth): 2.4 in (61.6 mm) x 3.9 in (100.3 mm) x 1.4 in (34.4 mm)
Mouse Weight: 3.7 oz (106 g)

Unifying receiver dimensions: (height x width x depth): 0.6 in (14.9 mm) x 0.6 in (14.3 mm) x 0.3 in (6.5 mm)

Receiver weight: 0.06 oz (1.63 g)
Technical Specifications Sensor technology: Darkfield Laser sensor
  • Nominal value : 1000 dpi
  • Minimal and maximal value : 400 dpi to 1600 dpi (can be set in increments of 200 dpi)
Battery life: up to 2 months days on a single full charge

Battery: rechargeable Li-Po (500 mAh) battery
Wireless operating distance: 32 ft (10 m)
Wireless technology: Advanced 2.4GHz wireless technology