EliteBook Revolve 810 G3 Tablet (ENERGY STAR)

Work with the enterprise-class EliteBook built to adapt to your needs. The HP EliteBook Revolve 810 transforms to five usage modes all backed by Elite-class durability, performance, security, and manageability for work in the office or on the road.

For professionals that need the dependability of a notebook and the flexibility of a tablet.

Designed for durability

HP’s ultra-thin full-performance EliteBook Ultrabook™ that converts to a tablet and is designed to pass MIL-STD 810G tests and features a magnesium chassis and spill resistant keyboard.

Bend over backwards flexibility

Take advantage of built-in flexibility with your choice of input from the optional HP Executive Pen, touchscreen, or keyboard to work with the five usage modes available on the HP EliteBook Revolve 810.

No-compromise performance

Boost your productivity with Windows 8.1, the latest 5th generation Intel® Core™ i3/i5/i7 ULT processor technology, long battery life, enterprise-class docking and high performance storage options.

Heavy security, effectively managed

Get security and manageability tools that ease the burden on IT with optional Intel® vPro™ and a comprehensive suite of tools from HP including HP BIOSphere, HP Sure Start, and HP Touchpoint Manager.

Manufacturer Part Number
P0C08UT#ABA
EAN/UPC
0889894149671,889894149671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Intel® Core™ i5-5200U with Intel HD Graphics 5500 (2.2 GHz, up to 2.7 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)

Chipset: Chipset is integrated with processor

Graphics: Intel® HD Graphics 5500

Ports: 1 USB 3.0; 1 USB 3.0 charging; 1 DisplayPort 1.2; 1 headphone/microphone combo; 1 side docking connector; 1 RJ-45; 1 AC power

Expansion slots: 1 microSD

Audio: DTS Studio Sound™; Integrated stereo speakers; Integrated microphone (dual-microphone array); Headphone/microphone combo jack; Buttons for volume up and down

Camera: 720p HD camera

Keyboard: Full size, spill-resistant backlit keyboard

Wireless: Intel Dual Band Wireless-N 7265AN 802.11a/b/g/n WiDi (2x2) WiFi and Bluetooth® 4.0 Combo

Energy efficiency: ENERGY STAR® certified

Power: 45 W Smart AC adapter

Battery type: 6 cell, long life 44 WHr Li-ion polymer

Warranty: HP Services offers 3-year, 1-year and 90 day limited warranty options depending on country. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year limited warranty as the platform. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.

What's in the box: Tablet, charger, Quick Start Guide