EliteBook Revolve 810 G3 Tablet (ENERGY STAR)

Work with the enterprise-class EliteBook built to adapt to your needs. The HP EliteBook Revolve 810 transforms to five usage modes all backed by Elite-class durability, performance, security, and manageability for work in the office or on the road.

For professionals that need the dependability of a notebook and the flexibility of a tablet.

Designed for durability

HP’s ultra-thin full-performance EliteBook Ultrabook™ that converts to a tablet and is designed to pass MIL-STD 810G tests and features a magnesium chassis and spill resistant keyboard.

Bend over backwards flexibility

Take advantage of built-in flexibility with your choice of input from the optional HP Executive Pen, touchscreen, or keyboard to work with the five usage modes available on the HP EliteBook Revolve 810.

No-compromise performance

Boost your productivity with Windows 8.1, the latest 5th generation Intel® Core™ i3/i5/i7 ULT processor technology, long battery life, enterprise-class docking and high performance storage options.

Heavy security, effectively managed

Get security and manageability tools that ease the burden on IT with optional Intel® vPro™ and a comprehensive suite of tools from HP including HP BIOSphere, HP Sure Start, and HP Touchpoint Manager.

Manufacturer Part Number
P0C06UT#ABA
EAN/UPC
0889894149435,889894149435
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset:

  • Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
  • 11.22 x 8.35 x 0.87 in (285 x 212 x 22.2 mm)
Weight:
  • Starting at 3.08 lb (Starting at 1.4 kg)(Weight will vary by configuration.)
Expansion features:
Ports:
  • 1 USB 3.0
  • 1 USB 3.0 charging
  • 1 DisplayPort 1.2
  • 1 headphone/microphone combo
  • 1 side docking connector
  • 1 RJ-45
  • 1 AC power
Expansion slots:
  • 1 microSD
Communications:
Sensors:
  • Gyro
  • Accelerometer
  • Compass
  • Ambient light sensor
  • Proximity
  • Near Field Communication (NFC)
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
Security management:
Security management:
  • HP Client Security Suite: HP Credential Manager, HP Password Manager
  • HP File Sanitizer
  • HP Device Access Manager with Just in Time Authentication
  • HP BIOS with Sure Start 2.0
  • HP Secure Erase
  • HP Trust Circles
  • Microsoft Security Essentials (models with Windows 7 only)
  • Microsoft Defender (models with Windows 8.1)
  • HP SpareKey
  • Absolute Data Protect
  • Absolute Persistence Module (models with Windows 7 and Windows 8.1)
  • TPM Embedded Security Chip 1.2
  • Security lock slot (lock sold separately)
  • HP Touchpoint Manager
What's included:
Pre-installed software:
  • Buy Office
  • HP PageLIft
  • HP ePrint
  • PDF Complete Corporate Edition
  • Evernote
  • Adobe Flash Player
  • Skype-ready
  • HP Power Assistant
Warranty:
  • HP Services offers 3-year, 1-year and 90 day limited warranty options depending on country. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year limited warranty as the platform. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
What's in the box:
  • Tablet, charger, Quick Start Guide
Accessories:
  • HP Executive Tablet Pen G2