EliteBook 755 G2 Notebook PC

The thin and light design with optional FHD touch display makes the HP EliteBook 700 series ideal for professionals in and out of the office. Work proficiently and confidently with HP technology and AMD PRO A-Series APUs.

At your fingertips.

The HP EliteBook 755 G2 delivers future-ready performance at an exceptional price. Featuring AMD PRO A-Series APUs now with revolutionary HSA technology, a lightweight design, and an optional FHD touch display that allows you to navigate easily and get work done.

Field ready.

Never fear bumps and minor spills. The thin and light HP EliteBook 755 G2 endures HP’s Total Test Process and is designed to undergo MIL-SPEC 810G testing.

Self-healing safeguard.

HP Sure Start is the way to help ensure a proper boot-up thanks to corruption detection, a self-healing BIOS, and recovery that restarts where it left off if the update stalls, fails, or is corrupted.

Featuring

The latest AMD PRO A-Series APUs with HSA technology help unlock true business computing and deliver outstanding total cost of ownership, optimal manageability, and security features. Simply put, AMD PRO A-Series APUs are easy to support with the power to perform.

Enjoy the stunning graphics provided by affordable AMD Radeon™ Graphics.

Each HP EliteBook 755 G2 works with HP Client Management Solutions and DASH support.

Rely on stable and consistent images, managed lifecycle transitions and Elite support.

HP BIOSphere keeps mission-critical data and systems protected with customizable security.

Enjoy the intuitive control and impressive clarity of the optional FHD touchscreen featuring tough Corning® Gorilla® Glass 3 that lets you make the most of Windows 8.1.

Stay productive throughout the day with the optional HP UltraSlim docking station.

The latest storage options ensure optimum performance from your HP EliteBook. Choose from a range of HDD and SSD options.

Stay connected to get work done in the field with HP Connection Manager, HP Wireless Hotspot, and HP Mobile Connect (EMEA only) and optional 4G LTE.

Manufacturer Part Number
P0C16UT#ABA
EAN/UPC
0889894164407,889894164407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset:

  • AMD A76M FCH

Dimensions and weight:
Dimensions (W x D x H):
  • 14.78 x 9.98 x 0.84 in (non-touch); 14.78 x 9.98 x 1.01 in (touch) (37.55 x 25.36 x 2.14 cm (non-touch); 37.55 x 25.36 x 2.58 cm (touch))
Weight:
  • Starting at 4.19 lb (non-touch); Starting at 4.68 lb (touch) (Starting at 1.9 kg (non-touch); Starting at 2.12 kg (touch)) (Weight will vary by configuration.)

Memory:
  • Memory slots: 2 SODIMM
Expansion features:
Ports:
  • 3 USB 3.0
  • 1 USB 3.0 charging
  • 1 DisplayPort
  • 1 VGA
  • 1 headphone/microphone combo
  • 1 AC power
  • 1 RJ-45
  • 1 docking connector
Expansion slots:
  • 1 Media Card Reader
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
  • 45 W Smart AC adapter 2-prong (Japan only)
  • 65 W EM Smart AC adapter (China and India only)
  • 65 W Slim Smart AC adapter (Australia and Japan only)
Security management:
Security management:
  • HP Client Security with Credential Manager and Password Manager (models with Windows only)
  • HP Device Access Manager with Just in Time Authentication (models with Windows only)
  • HP Drive Encryption (models with Windows only)
  • HP File Sanitizer (models with Windows only)
  • Microsoft Security Essentials (models with Windows 7)
  • Absolute Persistence Module (models with Windows only)
  • TPM 1.2 Embedded Security Chip
  • Integrated Smart Card Reader
  • HP Fingerprint reader (optional)
What's included:
Warranty:
  • Limited 3 year, 1 year and 90 day warranty options available, depending on country, 1 year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties