Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
OVERVIEW
Aspect Ratio: 16:9
Refresh Rate: 60Hz
DP & HDMI Support: 480I, 480P, 720P, 1080I, 1080P, 4K Ultra HD (3840x2160 @ 60 Hz only DP1.2)
VGA: 640x480, 800x600, 1024x768, 1280x1024, 1360x768, 1920x1080, 2048x1152
OSD Language: English/French/Spanish
VIDEO CONNECTIONS
DVI-D Input: One
DP 1.2: Two
VGA Input (15 pin, D-Sub): One
HDMI 1.4 Input: Two (One MHL)
DIMENSIONS & WEIGHT
VESA: 100 mm x 100 mm
Dimension w/ Stand (WxHxD): 35.86"x24.29"x11.02"
Dimension w/o Stand (WxHxD): 35.86"x20.82"x2.36"
Carton Dimension (WxHxD): 45.08"x24.45"x5.75"
Net Weight w/ Stand: 33.1 lbs.
Net Weight w/o Stand: 25.4lbs.
Gross Weight: 38.6 lbs.