NMP-800 Digital Signage Appliance

Enhance collaboration and computing power with the ViewSonic® NMP-800 network media player. Simply plug this slot-in PC module into compatible digital signage displays to experience high-performance PC functionality for an all-in-one Windows-compatible solution. With a powerful Intel® processor, the NMP-800 provides the computing power ideal for educational, corporate, or wayfinding environments. This high-performance plug-in also features an integrated Windows® 8 Embedded Standard operating system for touch functionality, support for Full HD audio, video, and graphics, as well as versatile connectivity with RJ45, DisplayPort, and two USB 2.0 ports.

Manufacturer Part Number
NMP-800
EAN/UPC
0766907810813,766907810813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (Imperial) (WxHxD)
Physical (in.): 5.0 x 4.6 x 1.2
Packaging (in.): 13.6 x 8.6 x 2.5

Dimensions (Metric) (WxHxD)
Physical (mm)
127 x 116.8 x 30.5
Physical Without Stand (mm)
Packaging (mm)
345.4 x 218.4 x 63.5

Weight (Metric)
Net (kg): 0.91
Gross (kg): 1.36

Weight (Imperial)
Net (lbs): 2.0
Gross (lbs): 3.0

Connector
HDMI 
HDMI CEC
HDMI 1.4
Display Port: 1
Mini Display Port
Ethernet LAN (RJ45): 1
VGA 
3.5mm Audio In: 1
3.5mm Audio Out: 1
SPDIF Audio Out
 Micro USB
 USB 2.0
 USB 2.0 Type A: 2
USB 2.0 Type B
 USB 3.0
 USB 3.0 Type A
 USB 3.0 Type B
 RS232
 Card Reader
 Wireless

Mount
VESA Compatible
 
Operating Conditions
Temperature
32–95º F (0–35º C)
Humidity (non-condensing)
20-90%

System
CPU Processor Type: Intel® Celeron® Processor J1900 Quad Core 2.41GHz
CPU Processor Speed
Operating System: Windows® 8 Embedded Standard
Concurrent Users

Graphics
Graphic Chipset
Intel HD Graphics 4400
Resolution (max)

Storage
Storage Capacity: 128GB
Storage Type: SSD

Recycle/Disposal
Please dispose of in accordance with local, state or federal laws.

PACKAGE CONTENTS
NMP-800 network media player, mounting screws

Warranty
Three-year limited warranty on parts and labor