Valens-500M 500W Modular Power Supply, 80 PLUS Gold Certified

Manufacturer Part Number
VALENS-500M
EAN/UPC
0840951100073,840951100073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type : ATX12V v2.31 & EPS12V v2.92
Maximum Power : Continuous 500W@40°C
Fans : 1 x Silent 120mm Fan
PFC : Active
Main Connector : 20+4Pin
+12V Rails : Single
PCI-Express Connector : 2 x 6+2-Pin
SLI : Yes
CrossFire : Yes
Modular : Yes
Power Good Signal : 100-500ms
Hold-up Time : > 16ms
Efficiency : > 90%, Up to 92%
Energy-Efficient : 80 PLUS GOLD Certified
Over Voltage Protection : +3.3V, +5V, +12V
Input Voltage : 100 - 240 V
Input Frequency Range : 47 - 63 Hz
Input Current : 10A-5A
Output : +3.3V@20A,+5V@20A,+12V@41.5A,-12V@0.5A,+5VSB@2.5A
MTBF : 100k hours at 25°C, max. load, nominal input
Approvals : UL, cUL, CE, FCC, ROHS
Dimensions : 3.39" x 5.91" x 6.30" (H x W x D)