F1DN204M-3 – Advanced Secure 4-Port Multi-Display Windowing KVM, PP 3.0

Manufacturer Part Number
F1DN204M-3
EAN/UPC
0745883694679,745883694679
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part No. F1DN204M-3
Enclosure Heavy-duty extruded aluminum
enclosure with metal faceplate
Power Requirements 12V DC, 5A (maximum) power adapter with
center-pin-positive polarity
AC Input 100 to 240VAC
No. of Secure Channels 4
No. of Computers Supported 4
Displays Supported 2 x single-link DVI-D display;
HDMI interface supported with compatible
cable
Output (console) video
resolution
F1DN204M-3 supports up to HD
(1920 X 1200 pixels) resolutions
Console Keyboard Input USB Type-A female connector or PS/2
Mini-DIN 6-pin female connector
Console Mouse Input USB Type-A female connector or PS/2
Mini-DIN 6-pin female connector
Console Audio input jack: 1/8" (3.5mm) stereo female jack
Console CAC Input USB Type A
Console Audio Out 1/8" (3.5mm) stereo jack
Input Video Resolution Up to 1920x1200
PC Keyboard/Mouse Ports USB Type-B jack
PC CAC Ports USB Type-B jack
PC Audio Input 1/8" (3.5mm) stereo jack
PC Video Input Port DVI-D single-link female
Port-Selectors Push
Buttons
4
LED Indicators 4
Operating Temp 32° to 104° F (0° to 40° C)
Storage Temp -4° to 140° F (-20° to 60° C)
Humidity 0-80% RH, non-condensing
Dimensions 80 (W) x 158 (D) x 34 (H) mm
3.15 (W) x 6.22 (D) x 1.34 (H) inches
Weight 1 kg. (2.2 lbs.)
Made in Designed in California. Assembled in US with
US and Foreign components.
Product Life-Cycle 5 years
Warranty 3 years