500 GB Boot Drive Kit for WD Sentinel DS5100, DS6100, DX4200

Get an additional or replacement boot drive to your WD Sentinel DS5100, WD Sentinel DS6100, or DX4200.

Manufacturer Part Number
WDMX020RNN
EAN/UPC
0718037816166,718037816166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Average latency: n/a
Average read seek: 11.0 ms
Battery: n/a
Cache/Buffer: 16 MB
Data transfer rate:
• Buffer to host 3 Gb/s
• Host to/from drive 147 MB/s (max)
Disk Capacity: 500 GB
Drive Bays: n/a
Interfaces: SATA 3 Gb/s
Memory: n/a
Processor: n/a
Rotational Speed: 5400 RPM
Tape Drive: n/a
Write Speed: n/a

Product Dimensions
Depth: 2.8 in (69.9 mm)
Length/Width: 3.9 in (100.20 mm)
Height: 0.3 in (6.8 mm)
Weight: 0.201 lb (0.09 kg)

Colors available:
n/a
Country Code / Origin:
Product of Thailand or Malaysia

Environmental Specifications
Operating Temperature: 0° C to 65°C ( 32°F to 149°F)
Non-op Temperature: -40° C to 70°C (-40°F to 158°F)
Operating relative humidity: 8% to 90% (non-condensing)
Non-operating relative humidity: 5% to 95% (non-condensing)

Power Specifications
AC input voltage: n/a
AC input frequency: n/a

Languages for software:
n/a
Languages for Instructions Sheet:
n/a

Licenses Included:
n/a

Limited Warranty2
Worldwide: 3 years

Previous Product Model
Product Name: n/a
Ref Order Number: n/a

Regulatory
NRCAN compliant: Yes
ROHS compliant1: Yes

Software included:
n/a