DriveStation Ultra HD-DN040T/R6 DAS Array

DriveStation Ultra is a ten-drive, high performance and high capacity direct attached storage solution ideal for businesses that demand fast data transfer speeds for large files, such as high resolution video. Mac users can experience the blazing fast speeds using the Thunderbolt 2 connector, and PC users can also connect through high-speed USB 3.0 and eSATA interfaces.

  • Ultrafast Thunderbolt 2 speeds up to 1243 Mbps for Mac users
  • High performance NAS or enterprise hard drives optimized for continuous 24/7/365 operation
  • PC and Mac connectivity with Thunderbolt 2, USB 3.0 and eSATA support
  • RAID 0/5/6 support for safe and redundant data storage
  • Desktop form factor that provides data well within reach

Manufacturer Part Number
HD-DN040T/R6
EAN/UPC
0747464131382,747464131382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODELS
HD-DN040T/R6: 40 TB
HD-DH080T/R6: 80 TB

INTERNAL HARD DRIVES
Number of Drives: 10
Drive Interface: SATA 3 Gbps
Type of Drives:
NAS (40 TB)
Enterprise (80 TB)

THUNDERBOLT 2 INTERFACE
Standards Compliance: Thunderbolt 2
Number of Ports: 2

SERIAL ATA INTERFACE
Standards Compliance: External Serial ATA
Connector Type: eSATA 7-Pin
Number of Ports: 1
Data Transfer Rates: 3 Gbps

USB INTERFACE
Standards Compliance: USB 3.0 / USB 2.0
Connector Type: USB 3.0 Standard B
Number of Ports: 1
Data Transfer Rates:
Max 5 Gbps (USB 3.0)
Max 480 Mbps (USB 2.0)

LAN INTERFACE - FOR UPDATES ONLY
Standards Compliance:
IEEE802.3 (10Base-T)
IEEE802.3u (100Base-TX)
Connector Type: RJ-45
Number of Ports: 1
Data Transfer Rates: 10/100 Mbps

OTHER
Dimensions (W x H x D): 7.48 x 12.60 x 15.24 in
Weight: 39.68 lbs
Power Supply: AC 100-240V 50/60 Hz
Power Consumption (Watts): Max. 350 W
Client OS Support:
Windows® 8.1 (32-bit/64-bit),
Windows® 8 (32-bit/64-bit),
Windows® 7 (32-bit/64-bit),
Windows® Server 2012 R2,
Windows® Server 2012,
Windows® Server 2008 R2,
Windows® Server 2008, Mac
OS® X 10.10, Mac OS® X 10.9