Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor:
- 1.6 GHz or faster processor with SSE2 support for PC
- Multicore Intel processor (64-bit) for Mac
Operating System: - Microsoft Windows 7 with Service Pack 1
- Microsoft Windows 8 or Windows 10 (32-bit versions will be installed on 32-bit systems; 64-bit versions will be installed on 64-bit systems)
- Mac OS X v10.9 or v10.10
Hard Disk: - 5GB of available free space (additional free space required during installation)
Memory: Optical Drive: - DVD-ROM (for installation from DVD)
Others:
- QuickTime 7 software
- Internet connection required for product activation and content download