Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Licensing Program:: Adobe Volume Licensing Transactional License Program (TLP)
System Requirments:
Processor: - Intel® Core™2 Duo or AMD Phenom® II processor (Intel® CoreTM i3 or faster recommended)
Operating System: - Windows 7, Windows 8.1, and Windows 10
Hard Disk: - 6 GB of available free space for installation; 6 GB of space required during usage
Memory: - 2 GB of RAM (4 GB or more recommended)
Others: - 1024 x 768 display (1280 x 720 display with OpenGL 2.1–compatible dedicated video adapter recommended)
- Internet Explorer 10 or later, Firefox 3.x or later, Chrome 37.0 or later.
- Adobe Reader® 9 or later software and above for viewing PDF files created with Adobe Presenter
- Adobe Flash® Player 9 or later software for viewing multimedia content
- Microsoft® PowerPoint 2010 or 2013
- Microsoft® XML Library 6.0 for publishing the content.
- QuickTime software and Adobe Media Encoder 6.0 required for multimedia features
- Internet connection for generating closed captions in PVX, and publishing projects