Call Director Pro Out-of-Band Dial-up Gateway and Telephony Firewall

INDUSTRIAL GRADE LINE SHARING DEVICE FOR REMOTE NETWORK SUPPORT

The industrial grade Call Director Pro (CDP) reduces phone costs, improves connectivity, and secures your telecom and network equipment for a rock solid remote network support system. Line consolidation and call routing are the foundation of the CDP - automatically routing calls to phone, fax, or dial-up modems, ensuring that the right resource is reached the first time on just one phone line. Consistent connectivity prevents time-consuming dial-backs and streamlines polling and data acquisition processes for SCADA, POS, HVAC, and other M2M communications. Recover access to network equipment when in-band access is denied with the "back door" alternative utilizing a USR® Call Director Pro and analog modem for inexpensive and secure out-of-band access. In addition to line sharing cost savings and precise routing, the CDP is engineered to provide an additional layer of security to connected devices and protect access to IT systems. Vulnerable pathways to equipment via the PSTN are protected by programmable Security Access Codes up to seven characters. There are over 35 million combinations to choose from, effectively creating a telephony firewall for dial-up connections. Adhere to strict IT security policies with separate, isolated access to remote telecom and network assets ideal for service vendors and IT administrators needing an extra layer of security.

Manufacturer Part Number
USR4005
EAN/UPC
0738168041732,738168041732
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input Power Requirements:

  • At AC Transformer: 110-240 Volts AC, 50-60 Hz
  • At Power Jack on Call Director: 12-15 Volts DC (Center pin positive); Grounded power supply recommended
Power Consumption:
  • Active: 4 Watts @ 12 VDC
  • Standby: 2.5 Watts @ 12 VDC
Call Operator Interface:
  • Ringer Equivalence Number: 1.1B
  • Input Ring Detection: 50-150 Volts AC, 15-68 Hz
Device Interface:
  • Battery: 38 Volts Nominal DC to all ports
  • Off-Hook Detection: 8-150 mA
  • Ring Generator Frequency: 33 Hz
Waveform:
  • Sinusoidal
  • Ringing No Load: Approximately Approx. 105 Volts AC*
  • Ringing 8K Ohm Imp. (REN1.0): Approx. 90 Volts AC*
  • Ringing 4K Ohm Imp. (REN2.0): Approx. 78 Volts AC*
  • Ringing 2.7K Ohm Imp. (REN3.0): Approx. 68 Volts AC*
Physical:
  • USR4005: 6 RJ-11 Ports (Line In, Device Ports 1 - 5)
  • USR4009: 10 RJ-11 Ports (Line In, Device Ports 1 - 9)
  • Power Supply: 12 VDC 1.5 A
  • LED 7 Segment Display
Environmental:
  • Temperature conditions: Operating: 0 to 40°ree; C, Non-Operating: -20 to 70°ree; C
  • Humidity operational: 10%-95% non-condensing
Regulatory & Approvals:
  • FCC (Part 15 Class B/Part 68)
  • RoHS Compliant
Enclosure Type:
  • Plastic
Mounting:
  • 8.5" Aluminum bracket w/ 2 screws (0.9 oz)
Package Dimensions/Weight:
  • 13.75 x 7 x 2.5 in. (34.9 x 17.78 x 6.35 cm)
  • USR4005: 2.20 lb ( .99 kg)
  • USR4009: 2.25 lb ( 1.02 kg)
Product Dimensions/Weight:
  • 6.3 x 9.5 x 1.4 in. (16.0 x 24.13 x 3.5 cm)
  • USR4005: 1.40 lb ( .63 kg)
  • USR4009: 1.46 lb ( .66 kg)
Package Contents:
  • Call Director Pro Out-of-Band Dial-up Gateway and Telephony Firewall
  • AC Power Supply (6 ft/1.8 m)
  • Mounting Bracket
  • RJ-11 Telephone Cable
  • Quick Start Guide/User Guide
Product Numbers:
  • USR4005- 5 Port
  • USR4009- 9 Port
Warranty:
  • Two-year limited manufacturer warranty from date of purchase Click here for full warranty information.