Drive Eraser and Dock for 2.5 / 3.5in SATA SSD / HDD - USB 3.0

Securely erase a SATA HDD/SSD without a host device, or dock your drive for easy access. Make the most of your SATA drives. This standalone eraser dock lets you erase your 2.5” and 3.5” solid-state drives or hard drives without connecting to a host computer, making it easy to re-use or re-purpose your SATA drive. For added peace of mind, the dock offers a printed confirmation when data has been securely erased. 

The eraser dock also gives you a single-bay dock for your SATA drive with fast USB 3.0 performance, also known as USB 3.1 Gen 1 (5 Gbps).

Industry-recognized erase modes

Using industry-recognized erase modes, you can rest assured that the standalone eraser securely cleans, erases or sanitizes the data from your 2.5” or 3.5” SSD or HDD.

The eraser dock supports nine erase modes including Quick Erase, Single and Multi-pass Overwrites, Custom Erase, Secure Erase and Enhanced Secure Erase. The Multi-pass Overwrite (3-Pass Full Disk Overwrite) erase procedures meet the requirements of DoD (5220.22-M) standards.

Wipe sensitive data securely, confirmed with a printed receipt

The eraser dock lets you connect to an RS232 serial printer to print a record of the erase procedure and confirm that the erase has been successfully completed. This feature is ideal for IT technicians, system administrators or any departments needing confirmation when erasing sensitive or confidential information. For your reference, the printed receipt clearly shows you the time and date of erase, as well as the erase mode used.

Easy drive management and wide compatibility

For IT technicians or business professionals who need to check files or test different hard drives, the dock lets you hot-swap drives in and out as needed. The dock features a single SATA bay with a top-loading design for easy access to your drives, which makes it easy to quickly back-up or transfer data to a hard drive or solid-state drive.

With support for SATA I and II and large capacity drives (tested up to 6TB), this docking station is compatible with virtually any 2.5” and 3.5” SATA SSD or HDD drive.

The eraser dock also works with 2.5” and 3.5” IDE hard drives, mSATA drives and M.2 drives using a compatible StarTech.com adapter:

IDE hard drives:  Use StarTech.com adapter SAT2IDEADP SATA to 2.5in or 3.5in IDE Hard Drive Adapter for HDD Docks

mSATA drives: Use StarTech.com adapter SAT32MSAT257 mSATA SSD to 2.5in SATA Adapter Converter

M.2 drives: Use StarTech.com adapter SAT32M225 M.2 NGFF SSD to 2.5in SATA Adapter Converter

Hassle-free set-up and a compact design

The eraser dock is OS independent, which ensures a quick and easy setup. Its compact design and small footprint allows it to tuck easily into your workspace.

The SDOCK1EU3P is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SDOCK1EU3P
EAN/UPC
0065030861137,065030861137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Compatible Drive Types (Type and Rate): SATA
Drive Size: 2.5in & 3.5in
Interface: USB 3.0
Number of Drives: 2
Supported Drive Height(s):
5mm
7mm
9.5mm
12.5mm
15mm

Performance
Erase Modes:
Quick Erase
1- Pass Full Disk Overwrite
3- Pass Full Disk Overwrite
7- Pass Full Disk Overwrite
Custom Erase
Secure Erase
Enhanced Secure Erase

Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with up to 6TB 7200 RPM
Maximum Data Transfer Rate: 5 Gbps
Type and Rate:
USB 3.0 - 5 Gbit/s
 SATA II (3 Gbps)

Connector(s)
Drive Connectors: 2 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.0 B (9 pin; SuperSpeed) Female
Other Interface(s): 1 - DB-9 (9 pin; D-Sub) Male

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 2.8 in [70 mm]
Product Length: 5.5 in [140 mm]
Product Weight: 20.1 oz [570 g]
Product Width: 4.8 in [123 mm]

Indicators
LED Indicators:
1 - 2-Line LCD display on top
1 - Power & Activity LED
1 - HPA/DCO Detect LED

Power
Input Current: 1.4 A
Input Voltage: 110 ~ 240 AC
Output Current: 5 A
Output Voltage: 12 DC
Power Source: AC Adapter Included

Environmental
Humidity: 10% ~ 90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)

Packaging Information
Shipping (Package) Weight: 65 oz [1840 g]

What's in the Box
Included in Package:
1 - hard drive eraser and USB 3.0 dock
1 - USB 3.0 Cable
1 - universal power adapter
4 - power adapter plug (NA/EU/UK/AU)
1 - quick start guide

* Product appearance and specifications are subject to change without notice.

* Same day shipping is only available for orders shipping within the United States.