Capture Device

Capture high-definition video to a PC, or to an SD card without a computer, and stream live video over the Internet in real time. This high-definition capture device lets you record an HDMI or component video source, with audio, through a USB port on your computer.

With two standalone modes for recording or streaming, the capture device lets you record directly to an SD card for standalone capture, or use the built-in LAN port to stream video over the Internet. 

Capture or stream 1080p video 

This versatile capture device features an SD card slot, which lets you record video directly to a card without having to connect the capture device to your computer. It’s the perfect way to save time, while adding support for non-Windows® based platforms such as Mac computers or Android™ tablets. Software is also included enabling you to stream or record content with your Windows based computer.

For hassle-free video streaming, the capture box also has a built-in RJ45 network port that enables you to connect the capture device directly to your router or switch. With this standalone network connectivity you can instantly stream your video source over the Internet using streaming services such as Twitch®.

Easy-to-use software

The device encodes in H.264, the most widely adopted video codec in the world, so you can rest assured that your video captures will be compatible with almost any device platform with no editing or converting required. H.264 is also widely supported by most software titles including Adobe® Premiere® and Windows Media® Encoder. 

Plus, the included software lets you take screenshots, schedule recordings and instantly stream your video source over the Internet. The software is compatible with NTSC and PAL systems, which is perfect for professional video archiving applications where source media can change from project to project.

Hassle-free operation

This device features one-key capture for simple push-button video recording using the included software, or push-button capture and streaming while in standalone mode.The built-in video pass-through ports enable real-time video review while you capture or stream content.

To maximize portability, the capture device is USB powered, so you don’t have to use an additional power adapter or find an available wall outlet. 

Notes: 

  • This USB video capture device will not record digitally encrypted content.
  • When streaming standalone video without the PC software, the maximum supported resolution is 720p.
  • Standalone streaming supports SD cards up to  64G (FAT32 File system), HiSpeed (Class 10) SD Card is recommended.

The USB2HDCAPS is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
USB2HDCAPS
EAN/UPC
0065030858366,065030858366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

  • Warranty: 2 Years
Hardware
  • Audio: Yes 
  • Converter Type: Format Converter 
  • Industry Standards: NTSC, PAL-M, PAL-60, PAL Video Encoding: MPEG4/H.264 
Performance
  • Audio Specifications: HDMI or Component RCA Stereo 
  • Maximum Digital Resolutions: 1080p/30/50/60 
  • Video Output at 1080p/30 
  • Supported Resolutions: 1080i/p, 720p, 576i/p, 480i/p 
Connector(s)
  • Connector A:
    • 1 - Component Video (3 x RCA) Female Input 
    • 1 - HDMI (19 pin) Female Input 
    • 1 - Stereo Audio (2 x RCA) Female Input 
    • 1 - S-Video (4 pin; Mini-DIN) Female Input 
    • 1 - USB B (4 pin) Female Output 
  • Connector B: 
    • 1 - HDMI (19 pin) Female Output 
    • 1 - Component Video (3 x RCA) Female Output 
    • 1 - Stereo Audio (2 x RCA) Female Output 
    • 1 - S-Video (4 pin; Mini-DIN) Female Output 
    • 1 - SD / MMC Slot Receptacle 
    • 1 - RJ-45 Female 
Software
  • OS Compatibility: Windows® 8 / 8.1 (32/64bit) / Windows® 7 (32/64bit) / Vista(32/64) / XP(32/64) 
Physical Characteristics
  • Product Height: 1 in [25 mm] 
  • Product Length: 5.5 in [140 mm] 
  • Product Weight: 5.3 oz [150 g] 
  • Product Width: 3.5 in [90 mm] 
Indicators
  • LED Indicators:
  • 1 - Video Source 
  • 1 - USB (Power) 
Power
  • Power Source: USB-Powered 
Environmental
  • Humidity: 20%~80% 
  • Operating Temperature: 0°C to 45°C (32°F to 113°F) 
  • Storage Temperature: -5°C to 60°C (23°F to 140°F)
Packaging Information
  • Shipping (Package) Weight: 1.2 lb [0.5 kg] 
What's in the Box
  • Included in Package:
    • 1 - Capture Device 
    • 1 - USB 2.0 Cable 
    • 1 - HDMI Cable 
    • 1 - Instruction Manual