1-Port Gigabit Ethernet Network Card - PCI Express, Intel I210 NIC

Add Gigabit Ethernet to a client, server or workstation through a PCI Express slot. Boost the performance and capabilities of your server or desktop computer by adding a Gigabit Ethernet port through a PCI Express slot, to help deliver a high-performance and cost-effective network solution.

The performance and reliability you demand in network connectivity

This Gigabit Ethernet network card utilizes the Intel® I210-AT chipset, designed to deliver the power, performance and enhanced capabilities you need for dependable network connections to your server or computer. Compliant with IEEE 802.3/u/ab standards, the network card provides an effective upgrade or replacement network port with maximum throughput up to 1000Mbps in each direction (2000 Mbps total) - up to ten times faster than 10/100 Ethernet.

The I210 chipset provides many advanced features to support load-balancing the flow of network traffic, to enhance throughput and provide greater data reliability. It also supports Audio-Video Bridging (AVB) to enable tightly controlled media stream synchronization, buffering and resource reservation.

A versatile and cost-effective solution

Compatible with a broad range of operating systems, this versatile PCIe Gigabit NIC is ideal for many business applications requiring upgrades to servers or workstations, adding feature-rich Gigabit networking.  It’s a cost-effective way to upgrade your server or computer from a 10/100 Ethernet port to a Gigabit Ethernet port, or add an Ethernet port to take advantage of advanced features such as VLAN tagging, Jumbo Frames, Wake-On LAN and Auto MDIX.

Easy installation

With a dual-profile design, the PCI Express network card installs easily into a wide range of computer/server chassis, regardless of form factor. The card comes equipped with a full-sized bracket, and includes a low profile/half-height installation bracket that you can use as needed. The ST1000SPEXI is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST1000SPEXI
EAN/UPC
0065030861038,065030861038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: Intel I210-AT
Industry Standards:

  • IEEE 802.3 10BASE-T, IEEE 802.3u 100BASE-TX,
  • IEEE 802.3ab 1000BASE-T
  • IEEE 802.1Q VLAN Tagging
  • IEEE 802.3x Full Duplex Flow Control
Ports: 1

Performance

Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Jumbo Frame Support: 9K max.
Maximum Data Transfer Rate: 2000 Mbps (full-duplex)

Connector(s)

Connector Type(s):
  • 1 - PCI Express x4 Male
  • 1 - RJ-45 Female
Software

OS Compatibility: Windows® 8 / 8.1 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), 2000 Windows Server® 2012, 2008 R2, 2003(32/64) Linux 2.4.x and later (Tested up to 3.5)

Special Notes / Requirements

System and Cable Requirements: Available PCI Express expansion card slot

Physical Characteristics

Color: Black
Product Height: 4.7 in [120 mm]
Product Length: 2.7 in [68 mm]
Product Weight: 1.2 oz [35 g]
Product Width: 0.7 in [18 mm]

Indicators

LED Indicators:
  • 1 - 100/1000 Mbps Indicator
  • 1 - Link/Activity
PowerPower Consumption: Max 0.8W
EnvironmentalHumidity: 20% ~ 80% RH
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Packaging Information

Shipping (Package) Weight: 2.3 oz [65 g]

What's in the Box

Included in Package:
  • 1 - 1 Port Network Card
  • 1 - Low Profile Bracket
  • 1 - Instruction Manual