USB 3.0 Internal Multi-Card Reader with UHS-II Support

Turn a 3.5" internal bay on your computer into a fast and versatile memory card reader - for SD, Micro SD, CF, Memory Stick and more. Now, you can transfer large files like photos and 4K video, back up files or offload data, to and from your memory cards, at speeds like never before. This USB 3.0 internal multi-card reader supports UHS-II to greatly enhance your file transfer rates. The card reader supports High Capacity/eXtended Capacity cards and most standard memory cards, including SecureDigital®, Compact Flash®, Memory Stick® and micro SD cards. It also enables concurrent downloads. Fast speed and wide compatibility make this multi-card reader an ideal solution for photo kiosks or photo labs, and desktop computers.

The card reader is USB powered so there’s no external power or battery required. Front USB access lets you connect USB devices easily.

Transfer files quickly and easily

With support of UHS-II cards, the multi-card reader lets you transfer large files to and from your memory cards at speeds of up to 312 MB/s, saving you time on data offloads of 4K, full HD and 3D videos.

Using a USB 3.0 connection, also known as USB 3.1 Gen 1, the card reader supports fast file transfer speeds of up to 5 Gbps, enabling you to leverage the increased capabilities of new, higher performing memory cards. 

Access multiple cards - at the same time

Save time with concurrent downloads. This 5-slot multi-card reader design allows you to access up to four memory cards simultaneously for fast and easy file transfers.

Read most standard memory cards from a single card reader

The USB 3.0 multi-card reader works with most standard memory cards, including:


Secure Digital (Standard Card, HC card, XC card, MMC, Mini SD with adapter) Micro SD (Standard card, HC card, XC card) Compact Flash (CF I or II, CF 6.0) Memory Stick (Standard, Pro, Duo, Pro Duo, Pro-HG, XC, Micro MS with adapter)


The 35FCREADBU3 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
35FCREADBU3
EAN/UPC
0065030862394,065030862394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: Realtek - RTS5321
Interface: USB 3.0
Number of Drives: 2

Performance
Maximum Data Transfer Rate: 5 Gbps
Memory Media Type:

  • SD/MMC (Secure Digital/Multimedia Card) 
  • SDXC (Secure Digital eXtended Capacity) 
  • SDHC (Secure Digital High Capacity) 
  • Mini-SD, Micro-SD (Mini/Micro Secure Digital) 
  • Micro-SDHC (Micro Secure Digital High Capacity) 
  • CF (Compact Flash I/II Card) 
  • HS-MMC, HC-MMC (High Speed/High Capacity Multimedia Card) 
  • MS/MS Pro (Memory Stick/Memory Stick Pro) 
  • MS Duo, MS Pro Duo, MS Pro-HG Duo 
  • HS-MS (High Speed Memory Stick) 
  • MSXC (Memory Stick eXtended Capacity) 
  • MS Micro (Memory Stick Micro) 
  • MS MG (Memory Stick w/ MagicGate) 
MTBF: 12 months
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Drive Connectors:
  • 2 - SD / MMC Slot 
  • 1 - Memory Stick / Memory Stick Pro Slot 
  • 1 - MicroSD 
  • 1 - CompactFlash (50 pin) Slot 
  • 1 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) 
Host Connectors: 1 - IDC (20 pin; USB 3.0; Motherboard Header)

Physical Characteristics
Color: Black
Enclosure Type: Steel and Plastic
Product Height: 1 in [25 mm]
Product Length: 4.7 in [120 mm]
Product Weight: 9.9 oz [280 g]
Product Width: 4 in [102 mm]

Indicators
LED Indicators: 2 - Power and Access

Environmental
Humidity: 15% ~ 85% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Packaging Information
Shipping (Package) Weight: 17.6 oz [500 g]

What's in the Box
Included in Package:
  • 1 - USB 3.0 memory card reader 
  • 4 - mounting screws 
  • 1 - quick start guide