USB Sync/Charge Cable with Lightning Connector, Black, 10 ft. (3 m)

The M100-010-BK USB Sync/Charge Cable connects your latest generation iPhone, iPad or iPod to the USB port on a computer or wall charger, so you can charge your Apple device and transfer data—over a long range, if necessary. Compatible with Windows and Mac computers, the 10-foot cable is MFi-certified—meaning it has been designed to connect specifically to iPod, iPhone and iPad devices and has been certified by the developer to meet Apple performance standards. It’s compatible with iPhone (5, 5c, 5s, 6, 6 Plus), iPad (4th generation), iPad mini, iPad mini 2, iPad mini 3, iPad Air, iPad Air 2, iPod Touch (5th generation) and iPod nano (7th generation). Reversible 8-pin Lightning connector plugs into your Apple device in either direction.

Manufacturer Part Number
M100-010-BK
EAN/UPC
0037332189776,037332189776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Cable Type: USB

OUTPUT
USB Charging: Yes

INPUT
Cable Length (ft.): 10
Cable Length (in.): 10

PHYSICAL
Color: Black

CONNECTIONS
Connector A: USB A (MALE)
Connector B: LIGHTNING (MALE)

SPECIAL FEATURES
Chromebook Compatible: Yes

WARRANTY
Product Warranty Period (Worldwide): 2-year limited warranty