USB Sync/Charge Cable with Apple 30-Pin Dock Connector, Black, 10 in. (.24 m)

The M110-10N-BK USB Sync/Charge Cable connects your iPhone, iPad or iPod with the USB port on a computer, so you can charge your Apple device and transfer data. Compatible with all computers, this 10-inch cable is MFi-certified for use with iPhone, iPad and iPod devices. It’s compatible with iPhone(4s, 4, 3Gs, 3G and iPhone), iPad(3rd generation), iPad 2, iPad, iPod Touch(1st through 4th generation), iPod classic and iPod nano(1st through 6th generation). The M110-10N-BK is ideally sized to charge devices in Tripp Lite’s CS16USB, CS32USB and CS48USB Tablet Charging Stations.

Manufacturer Part Number
M110-10N-BK
EAN/UPC
0037332190048,037332190048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Cable Type: USB

OUTPUT
USB Charging: Yes

INPUT
Cable Length (ft.): 0.8
Cable Length (in.): 10

PHYSICAL
Color: Black

CONNECTIONS
Connector A: USB A (MALE)
Connector B: 30 PIN APPLE (MALE)

SPECIAL FEATURES
Chromebook Compatible: Yes

WARRANTY
Product Warranty Period (Worldwide): 2-year limited warranty