16x BD-RE USB 2.0 Blu-ray Burner

With the ability to store up to 25GB of data on a single Blu-ray disc or 50GB on high capacity Blu-ray media, and the ability to playback crystal clear Blu-ray movies, the Kanguru external Blu-ray drive gives you the latest in high definition technology. The Kanguru 16x BD-RE Blu-ray burner also supports DVD/CD burning and playback.

The Kanguru 16x BD-RE utilizes USB2.0 connectivity, providing plug and play ability so that you can use the drive with just about any system! Discs are created using “BURN Proof” technology to ensure fast, accurate burns.

Simply plug the drive into an available USB port for instant access to the 16x BD-RE drive. As an added benefit, the Kanguru16x BD-RE Drive is bundled with burning and playback software for Windows.

Note: Current Blu-ray writeable media can be written at 4x, 6x or 8x speeds. Each 1x is equivalent to writing 4.5MB/s. This equates to 18MB/s, 27 MB/s and 36 MB/s respectively. USB2.0 operates at a real world speed of 35 to 40 MB/s. The Kanguru USB2.0 Blu-ray Burner can read and write Blu-ray discs at the maximum speed, performing as fast as higher priced USB3.0 Blu-ray burners.

Playing a commercial Blu-ray movie on your computer requires Blu-ray playback software and HDCP supported hardware.

Mac Users: Please check your Mac's user manual to determine Blu-ray video playback compatibility.

Manufacturer Part Number
U2-BRRW-16X
EAN/UPC
0705110112468,705110112468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: U2-BRRW-16x

Model: 16x BD-RE USB2.0 Blu-ray Burner

Interface: USB 2.0

Recording Speeds:
BD-R: 16x
BD-R DL: 6x
BD-RE: 2x
DVD-R: 16x
DVD-RW: 6x
DVD-R DL: 8x
DVD+R: 16x
DVD+RW: 8x
DVD+R DL: 8x
CD-R: 48x
CD-RW: 24x

Read Speeds:
BD-ROM DL: 8x
DVD-ROM: 16x
DVD-ROM DL: 12x
CD-ROM: 48x

Buffer Under Run Protection: Yes

Buffer Size: 4MB

Write Methods: DAO (disk at once), SAO (session at once), TAO (track at once), with zero gap, variable or fixed packet, multisession

Access Times: BD 1800ms; DVD 160ms; CD 150ms

Humidity Range: 20% - 90%

OS Compatibility:
- Windows 10
- Windows Vista
- Windows 7
- Windows 8
- Windows 8.1

Weight: 3 lbs

Dimensions: 7 1/4" x 7 1/2" x 2"

TAA compliance: Yes