MC9200 Mobile Computer

The MC9200 rugged mobile computer, the next generation of the industry-leading gold standard for mobility, has evolved to meet changing business needs, bringing you the same signature rugged design, best-in-class barcode scanning and dependable operation. Now, with the power to run applications with highly-intuitive interfaces, the MC9200 will further simplify processes and increase worker productivity in your toughest environments.

Manufacturer Part Number
MC92N0-GA0SYVAA6WR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Dimensions: 9.1 in. L x 3.6 in. W x 7.6 in. H/23.1 cm L x 9.1 cm W x 19.3 cm H
Weight: 27 oz./765 g (includes battery)
Keyboard: 53-key
Display: 3.7 in VGA resolution; color
Power: PowerPrecision Lithium ion battery 2200 mAh
RFID Tag: Integrated UHF Gen2 tag
IST: Sensor technology

PERFORMANCE CHARACTERISTICS
CPU: Dual core 1GHz OMAP 4 processor
Memory: 1GB/2GB
Expansion: User accessible 32GB SDHC card slot
App Development: PSDK and EMDK available through Motorola Support Central Web site

USER ENVIRONMENT
Operating Temp.: -4° to 122° F/-20° to 50° C
Charging Temp.: 32° to 104° F/0° to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% non condensing (Condensation Resistant Configurations Available)
Drop Specification: Multiple drops to concrete: 6 ft./1.8 m across the operating temperature range; meets and exceeds MIL-STD 810G
Tumble Specification: 2,000 3.28 ft./1 m tumbles at room temperature
Scanner Exit Window: Corning GorillaTM glass
Sealing: IP64 (electronic enclosure, display and keypad) per IEC Sealing specification
Electrostatic Discharge (ESD): ±15kVdc air discharge; ±8kVdc direct discharge; ±8kVdc indirect discharge

WIRELESS DATA COMMUNICATIONS
WLAN: 802.11a/b/g/n
Data Rate: 802.11a - up to 54 Mbps; 802.11b - up to 11 Mbps; 802.11g - up to 54 Mbps; 802.11n - up to 65 Mbps
Antenna: Internal
Frequency Range: All country dependent: 802.11a – 5 GHz; 802.11b – 2.4 GHz; 802.11g – 2.4 GHz; 802.11n –2.4GHz and 5GHz
WLAN Security: WPA2 Enterprise, 802.1x; EAP-TLS; TTLS (CHAP, MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), WPA2/AES, CCX v4, FIPS 140-2 and IPv6
PAN (Bluetooth): Bluetooth Version 2.1 with EDR

VOICE AND AUDIO
Audio High quality speaker, microphone and 2.5mm headset jack
Push-to-Talk PTT (client included); wired headset support, PTT will support headset and speakerphone mode
Voice Directed Picking: TekSpeech Pro Certified; Compatible with 3rd party VDP clients

PERIPHERALS AND ACCESSORIES
Cradles: Single-slot Serial/USB, 4-slot Ethernet, 4-slot charge only, forklift
Printers: Supports extensive line of Motorola-approved and validated printers
Charger: 4-slot battery charger
Other Accessories: Cable adapter module; snap-on magnetic stripe reader; modem module; full set of holsters; full set of cables; Motorola approved CAC Reader for government applications

REGULATORY

Electrical Safety: Certified to UL60950-1, CSA C22.2 No. 60950-1, EN60950-1/IEC60950-1
Environmental: RoHS-compliant
WLAN and Bluetooth: USA - FCC Part 15.247, 15.407; Canada - RSS-210; EU - EN 300 328, EN 301 893
RF Exposure: USA - FCC Part 2, FCC OET Bulletin 65 Supplement C; Canada - RSS-102; EU - EN62311, EN50371
EMI/RFI: USA - FCC Part 15; Canada - RSS-210, ICES003 Class B; EU - EN 301 489-1, EN 301 489-17, EN55022 Class B, EN55024
Laser Safety: IEC Class2/FDA Class II in accordance with IEC60825-1/EN60825-1
LED Safety: IEC/EN60825-1 and IEC/EN62471
For countries outside USA, Canada or European Economic Area, consult your local Motorola representative.

RECOMMENDED SERVICES
Service from the Start with Comprehensive Coverage

[1]Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED3, 450 Ft. Candles (4,844 Lux) Sunlight: 10000 Ft Candles (107,640 Lux)
[2]Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED3: 450 Ft. Candles (4,844 Lux) Sunlight: 8000 Ft Candles (86,111 Lux)
[3] LED lighting with high AC ripple content can impact scanning performance