The MC9200 rugged mobile computer, the next generation of the industry-leading gold standard for mobility, has evolved to meet changing business needs, bringing you the same signature rugged design, best-in-class barcode scanning and dependable operation. Now, with the power to run applications with highly-intuitive interfaces, the MC9200 will further simplify processes and increase worker productivity in your toughest environments.
Note:
PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Dimensions: 9.1 in. L x 3.6 in. W x 7.6 in. H/23.1 cm L x 9.1 cm W x 19.3 cm H
Weight: 27 oz./765 g (includes battery)
Keyboard: 53-key
Display: 3.7 in VGA resolution; color
Power: PowerPrecision Lithium ion battery 2200 mAh
RFID Tag: Integrated UHF Gen2 tag
IST: Sensor technology
PERFORMANCE CHARACTERISTICS
CPU: Dual core 1GHz OMAP 4 processor
Memory: 1GB/2GB
Expansion: User accessible 32GB SDHC card slot
App Development: PSDK and EMDK available through Motorola Support Central Web site
USER ENVIRONMENT
Operating Temp.: -4° to 122° F/-20° to 50° C
Charging Temp.: 32° to 104° F/0° to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% non condensing (Condensation Resistant Configurations Available)
Drop Specification: Multiple drops to concrete: 6 ft./1.8 m across the operating temperature range; meets and exceeds MIL-STD 810G
Tumble Specification: 2,000 3.28 ft./1 m tumbles at room temperature
Scanner Exit Window: Corning GorillaTM glass
Sealing: IP64 (electronic enclosure, display and keypad) per IEC Sealing specification
Electrostatic Discharge (ESD): ±15kVdc air discharge; ±8kVdc direct discharge; ±8kVdc indirect discharge
WIRELESS DATA COMMUNICATIONS
WLAN: 802.11a/b/g/n
Data Rate: 802.11a - up to 54 Mbps; 802.11b - up to 11 Mbps; 802.11g - up to 54 Mbps; 802.11n - up to 65 Mbps
Antenna: Internal
Frequency Range: All country dependent: 802.11a – 5 GHz; 802.11b – 2.4 GHz; 802.11g – 2.4 GHz; 802.11n –2.4GHz and 5GHz
WLAN Security: WPA2 Enterprise, 802.1x; EAP-TLS; TTLS (CHAP, MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), WPA2/AES, CCX v4, FIPS 140-2 and IPv6
PAN (Bluetooth): Bluetooth Version 2.1 with EDR
VOICE AND AUDIO
Audio High quality speaker, microphone and 2.5mm headset jack
Push-to-Talk PTT (client included); wired headset support, PTT will support headset and speakerphone mode
Voice Directed Picking: TekSpeech Pro Certified; Compatible with 3rd party VDP clients
PERIPHERALS AND ACCESSORIES
Cradles: Single-slot Serial/USB, 4-slot Ethernet, 4-slot charge only, forklift
Printers: Supports extensive line of Motorola-approved and validated printers
Charger: 4-slot battery charger
Other Accessories: Cable adapter module; snap-on magnetic stripe reader; modem module; full set of holsters; full set of cables; Motorola approved CAC Reader for government applications
REGULATORY
Electrical Safety: Certified to UL60950-1, CSA C22.2 No. 60950-1, EN60950-1/IEC60950-1
Environmental: RoHS-compliant
WLAN and Bluetooth: USA - FCC Part 15.247, 15.407; Canada - RSS-210; EU - EN 300 328, EN 301 893
RF Exposure: USA - FCC Part 2, FCC OET Bulletin 65 Supplement C; Canada - RSS-102; EU - EN62311, EN50371
EMI/RFI: USA - FCC Part 15; Canada - RSS-210, ICES003 Class B; EU - EN 301 489-1, EN 301 489-17, EN55022 Class B, EN55024
Laser Safety: IEC Class2/FDA Class II in accordance with IEC60825-1/EN60825-1
LED Safety: IEC/EN60825-1 and IEC/EN62471
For countries outside USA, Canada or European Economic Area, consult your local Motorola representative.
RECOMMENDED SERVICES
Service from the Start with Comprehensive Coverage
[1]Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED3, 450 Ft. Candles (4,844 Lux) Sunlight: 10000 Ft Candles (107,640 Lux)
[2]Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED3: 450 Ft. Candles (4,844 Lux) Sunlight: 8000 Ft Candles (86,111 Lux)
[3] LED lighting with high AC ripple content can impact scanning performance